The STD13003A is a high-voltage, fast-switching NPN power transistor that is designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is particularly suitable for use in various electronic applications such as lighting, power supply units, and converters due to its robust performance characteristics.
Key Features
- Voltage Capabilities: The STD13003A is capable of withstanding voltages up to 400V, making it ideal for circuits that require high voltage operation.
- Current Handling: With a continuous collector current of up to 1.5A, this transistor can handle significant current loads, which is essential for power applications.
- Power Dissipation: It has a power dissipation of 40W, allowing it to manage considerable amounts of power without overheating.
- Switching Speed: The device offers fast switching speeds, which is crucial for applications that require quick response times.
- Package: Housed in a TO-126 package, the STD13003A provides a compact solution without compromising on power handling capabilities.
Applications
The STD13003A is versatile and can be used in a wide array of electronic circuits. Some of the typical applications include:
- Switching regulators
- Motor control circuits
- Inverters
- Power supply units
- Lighting systems
Quality and Reliability
STMicroelectronics is renowned for its commitment to quality and reliability. The STD13003A is built to meet high standards, ensuring stable performance and longevity in your electronic projects. With its robust design and superior specifications, the STD13003A is a reliable choice for designers and engineers looking for a high-voltage NPN transistor.
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
400V
Collector Current (Ic)
1.5A
Power Dissipation (Pd)
40W
Package Type
TO-126
For detailed information, datasheets, and technical support, customers are encouraged to visit the official STMicroelectronics website or contact their local ST sales office.