Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series STripFET™
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 2.8mOhm @ 40A, 10V
Vgs(th) (Max) @ Id 4.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 130 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 7735 pF @ 25 V
Power Dissipation (Max) 130W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number STD18
Other Names -497-16938-2,-497-16938-1,-497-16938-6,497-16938-2,497-16938-1,497-16938-6
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277992-STD180N4F6
Ultra Librarian 3D Model Ultra Librarian STD180N4F6 CAD Model

Description

The STD180N4F6 is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is part of STMicroelectronics' STripFET™ VI DeepGATE™ technology, which is renowned for providing excellent on-state resistance and gate charge performance, making it an ideal choice for a wide range of power applications.

Key Features

  • Low On-Resistance: The device features an exceptionally low on-state resistance (R<sub>DS(on)), which translates into high efficiency and minimal conduction losses in applications.
  • High Current Capability: With a continuous drain current (I<sub>D) of 120A, the STD180N4F6 is capable of handling high current loads, making it suitable for demanding power applications.
  • Enhanced Thermal Performance: The MOSFET's package is designed for optimal thermal performance, ensuring reliability and longevity even under high temperature operating conditions.
  • Low Gate Charge: The device's low gate charge (Q<sub>g) allows for fast switching performance, which is crucial for improving efficiency in power conversion systems.
  • 100% Avalanche Tested: Each unit is tested for avalanche ruggedness, ensuring the MOSFET can handle tough conditions without failure.

Applications

The STD180N4F6 is versatile and can be used in a variety of applications, including:

  • High-efficiency DC/DC converters
  • Motor control circuits
  • Power management solutions
  • Automotive systems
  • Switching power supplies

Product Summary

Parameter Value Drain-source Voltage (V<sub>DS) 40V Continuous Drain Current (I<sub>D) 120A Power Dissipation (P<sub>D) 110W Operating Temperature Range -55°C to 175°C

Overall, the STD180N4F6 MOSFET from STMicroelectronics exemplifies cutting-edge technology with its robust design and high-performance characteristics, making it an excellent choice for engineers looking to enhance the efficiency and reliability of their power applications.

You May Also Be Interested in

International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
NXP / Nexperia
N-channel TrenchMOS logic level FET
Need more? Email Us
ECAD model for PHP79NQ08LT
UTC
7.4A, 650V N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 7N65L
International Rectifier
Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Need more? Email Us
ECAD model for IRC740
Mitsubishi
HIGH-SPEED SWITCHING USE
Lowest to $29.8318
ECAD model for FK10KM-12
NXP / Nexperia
N-channel TrenchMOS transistor Logic level FET
Need more? Email Us
ECAD model for PHP55N03LT
SANYO Semiconductor (U.S.A) Corporation
2SJ636
Need more? Email Us
ECAD model for 2SJ636
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
Infineon Technologies
SIPMOSÒ Power-Transistor Features Enhancement mode Avalanche rated
Need more? Email Us
ECAD model for SPP80P06PG

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention