Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 870pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 450 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 038254-STF13N80K5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STF13N80K5
Introduction Date February 14, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STF13N80K5 CAD Model

Description

STF13N80K5 - N-channel 800 V, 0.28 Ohm typ., 11 A MDmesh K5 Power MOSFET in a TO-220FP package

The STF13N80K5 is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, a global semiconductor leader known for its advanced and integrated technologies. This device is a part of the MDmesh™ K5 series, which is renowned for its high voltage threshold and energy-efficient performance. Designed in a TO-220FP package, the STF13N80K5 is optimized for a wide range of high voltage applications that require efficient power management and reliability.

With a voltage rating of 800V, the STF13N80K5 is well-suited for systems that demand robust performance under high voltage conditions. Its low on-resistance of 0.28 Ohm typ. ensures minimal power loss during operation, making it an excellent choice for enhancing energy savings in electronic circuits. The device is capable of handling continuous current up to 11 A, making it versatile for various power-intensive applications.

The MOSFET features STMicroelectronics' MDmesh™ K5 technology, which incorporates a proprietary vertical structure. This structure enables the device to achieve very low on-state resistance and reduce conduction losses. It also ensures a high dv/dt capability, providing improved ruggedness and reliability in harsh environments. The STF13N80K5 is designed to offer fast switching performance, which is crucial for improving efficiency in power conversion systems such as switched-mode power supplies, lighting applications, and power factor correction circuits.

Another significant advantage of the STF13N80K5 is its 100% avalanche tested design, which guarantees safe operation under extreme conditions. This feature is critical in applications where unexpected voltage spikes can occur, ensuring that the device will not fail catastrophically and will provide a reliable solution for circuit protection.

In summary, the STF13N80K5 from STMicroelectronics is a high-performance Power MOSFET that combines high voltage capability, low on-resistance, fast switching, and ruggedness. Its efficiency and reliability make it an ideal choice for designers seeking to optimize their high voltage power management systems across a broad spectrum of industrial, consumer, and computing applications.

You May Also Be Interested in

Vishay
P-Channel 30-V (D-S) MOSFET
Lowest to $0.2247
ECAD model for SI4835BDY
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154
Toshiba Semiconductor and Storage
Audio Frequency Low Noise Amplifier Applications
Lowest to $0.5863
ECAD model for 2SK209-BL
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUM70N04-07L
International Rectifier
Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Need more? Email Us
ECAD model for IRC740
Zetex Semiconductors
100V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $1.0590
ECAD model for ZXMP10A18G
Mitsubishi
HIGH-SPEED SWITCHING USE
Lowest to $29.8318
ECAD model for FK10KM-12
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
International Rectifier
MOTOR Control Application
Need more? Email Us
ECAD model for IRFIB5N50L

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5952 $55.8320
80+ $1.3089 $104.7120
120+ $1.2680 $152.1600
165+ $1.2271 $202.4715
215+ $1.1862 $255.0330
285+ $1.0635 $303.0975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention