EN
  • EN
  • DE

STFU10N80K5

Part No STFU10N80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ K5
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Current - Continuous Drain (Id) @ 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 600mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id 5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 22 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 635 pF @ 100 V
Power Dissipation (Max) 30W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220FP
Package / Case TO-220-3 Full Pack
Base Product Number STFU10
Other Names 497-19653-6,-1138-STFU10N80K5,STFU10N80K5,497-19653-1INACTIVE,497-19653-2,497-19653-2,497-STFU10N80K5,497-19653-1,497-19653-1,497-19653-6INACTIVE,497-19653-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278082-STFU10N80K5
Ultra Librarian 3D Model Ultra Librarian STFU10N80K5 CAD Model

Description

Overview of STFU10N80K5 - N-channel 800 V, 0.52 Ohm typ., 10 A MDmesh™ K5 Power MOSFET in a TO-220FP package

The STFU10N80K5 is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, renowned for their advanced semiconductor solutions. This device is a part of the MDmesh™ K5 series, which incorporates innovative technology to achieve outstanding performance and energy efficiency. The STFU10N80K5 is specifically designed to address the stringent requirements of high voltage applications, making it an ideal component for switched-mode power supplies, lighting, and other power conversion systems.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 800 V, the STFU10N80K5 is capable of handling high voltage operations, providing a wide safety margin for various applications.
  • Low On-Resistance: The on-resistance (R<sub>DS(on)) of this MOSFET is typically 0.52 Ohm, which ensures minimal conduction losses and improves overall efficiency.
  • High Current Rating: It has a continuous drain current (I<sub>D) of 10 A, allowing it to manage significant power levels in electronic circuits.
  • Reduced Gate Charge: The device features a low gate charge (Q<sub>g), which translates into faster switching and reduced switching losses.
  • TO-220FP Package: The TO-220FP package offers a robust and reliable form factor, with enhanced thermal characteristics suitable for through-hole mounting.

Applications

  • Switched-mode power supplies (SMPS)
  • LED lighting applications
  • High-efficiency power converters
  • Power factor correction circuits
  • Electronic ballasts for fluorescent lighting

Advanced Technology

The STFU10N80K5 leverages STMicroelectronics' MDmesh™ K5 technology, which combines a vertical structure with a new proprietary strip layout to yield one of the industry's lowest on-resistance and gate charge. This makes it especially well-suited for applications requiring high efficiency and power density.

With its outstanding electrical characteristics and thermal performance, the STFU10N80K5 from STMicroelectronics is a compelling choice for designers seeking to enhance the performance of their high voltage power management systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4430 $51.3030
50+ $2.0045 $100.2250
78+ $1.9418 $151.4604
107+ $1.8792 $201.0744
138+ $1.8166 $250.6908
185+ $1.6286 $301.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess