EN
  • EN
  • DE

STL120NH02V

Part No STL120NH02V
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 20V 120A 8-Pin Power Flat T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 120 A
Gate to Source Voltage (Vgs) 8 V
Mount Surface Mount
Number of Pins 8
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1097034-STL120NH02V
Categories Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STL120NH02V CAD Model

Description

STL120NH02V - N-channel 24 V, 120 A, 2.9 mΩ typ., 175 °C STripFET™ H6 Power MOSFET in a PowerFLAT 5x6 package by STMicroelectronics

The STL120NH02V is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed to deliver high efficiency and performance for a wide range of applications. This device is part of the STripFET H6 series, which is renowned for its low on-state resistance and high switching performance.

With a nominal voltage of 24 V and an impressive continuous current rating of 120 A, the STL120NH02V is capable of handling high current loads with ease. Its low on-state resistance of just 2.9 mΩ (typical) is a testament to the device's efficiency, ensuring minimal power loss and heat generation during operation.

One of the key features of the STL120NH02V is its robust thermal performance. It can operate at temperatures up to 175 °C, making it suitable for demanding environments and applications where thermal management is critical. The PowerFLAT 5x6 package not only provides a compact footprint but also excellent thermal resistance, further enhancing the MOSFET's performance and reliability.

This Power MOSFET is designed with STMicroelectronics' advanced STripFET technology, which combines low gate charge (Qg), low capacitance (Coss), and low gate resistance (Rg) to achieve high switching speeds and reduced switching losses. These characteristics make the STL120NH02V an ideal choice for high-efficiency power supplies, DC-DC converters, motor control applications, and other power management tasks that require fast switching and high current capabilities.

The STL120NH02V also includes features such as 100% avalanche tested for enhanced ruggedness and reliability, as well as a low threshold drive, which makes it compatible with a wide range of driving circuits and controllers. Overall, the STL120NH02V by STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a top choice for engineers and designers looking to optimize their power systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess