EN
  • EN
  • DE

STL26N65DM2

Part No STL26N65DM2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 20A PWRFLAT HV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 16 Weeks
Features N-Channel 650 V 20A (Tc) 140W (Tc) Surface Mount PowerFlat™ (8x8) HV
Manufacturer STMicroelectronics
Series MDmesh™ DM2
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (8x8) HV
Family Name STL26
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898084-STL26N65DM2
Ultra Librarian 3D Model Ultra Librarian STL26N65DM2 CAD Model

Description

STL26N65DM2 - STMicroelectronics Power MOSFET

The STL26N65DM2 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-performance MOSFET is a part of ST's MDmesh™ DM2 series, which is renowned for its excellent energy efficiency and thermal performance. The STL26N65DM2 is specifically engineered to address the demanding requirements of high-efficiency power conversion applications.

With a drain-source voltage (V<sub>DS) of 650V, the STL26N65DM2 provides a robust solution for systems that experience high voltage stress. The device can handle a continuous drain current (I<sub>D) of up to 26A at 25°C, making it suitable for high-power applications. The MOSFET also features a low on-resistance (R<sub>DS(on)) of 0.190 Ω, which minimizes conduction losses and improves overall system efficiency.

The STL26N65DM2 incorporates ST's second-generation MDmesh technology, which combines a vertical structure with a strip layout to provide a reduced gate charge (Q<sub>g) and lower output capacitance (C<sub>oss). These characteristics significantly enhance the switching speed and reduce switching losses, which is critical for applications such as switch-mode power supplies, LED lighting, solar inverters, and welding equipment.

The device is encapsulated in a TO-247 long leads package, which offers an optimized trade-off between switching performance and on-state resistance, along with a high level of robustness. The package is designed to handle high heat dissipation, ensuring reliable operation even under harsh conditions.

The STL26N65DM2 also features Zener-protected gate, which provides enhanced ESD immunity and eliminates the need for external protection circuits. This built-in protection ensures a longer lifespan and reduces the risk of damage due to electrical overstresses.

Overall, the STL26N65DM2 from STMicroelectronics is an excellent choice for designers looking to enhance power efficiency and reliability in their high-voltage applications. Its cutting-edge technology and robust package design make it a versatile component that can meet the challenges of modern power electronic systems.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8309 $59.4489
50+ $2.3229 $116.1450
77+ $2.2503 $173.2731
107+ $2.1776 $233.0032
138+ $2.1051 $290.5038
184+ $1.8873 $347.2632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess