The STL33N60DM2 is a state-of-the-art power MOSFET presented by STMicroelectronics, designed to meet the demanding requirements of modern high-efficiency power conversion applications. This device is a part of the MDmesh™ DM2 series, which is renowned for its fast recovery diode and low on-resistance.
Key Features
- High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, the STL33N60DM2 is suitable for various applications that require high voltage operation.
- Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency.
- Fast Recovery Diode: The fast recovery diode feature is crucial for applications where switching speed is essential, such as in resonant converters.
- Enhanced Switching Performance: The STL33N60DM2 offers enhanced switching performance, which is vital for reducing switching losses in power conversion systems.
- High dv/dt Capability: The power MOSFET is designed to withstand high voltage transients, ensuring reliability and robustness in harsh electrical environments.
Applications
The STL33N60DM2 is versatile and can be used in a wide array of applications, including:
- Switch Mode Power Supplies (SMPS)
- LED Lighting
- Welding Equipment
- High-Frequency Converters
- Power Factor Correction Circuits
Technical Specifications
Parameter
Value
Drain-source Voltage (V<sub>DS)
600V
Continuous Drain Current (I<sub>D)
33A
Power Dissipation (P<sub>D)
190W
On-resistance Max (R<sub>DS(on))
0.082Ω
Operating Temperature Range
-55°C to +150°C
With its robust design and superior electrical characteristics, the STL33N60DM2 from STMicroelectronics is an excellent choice for designers looking to enhance the performance and reliability of their power conversion systems.