STL8P2UH7 MOSFET by STMicroelectronics
The STL8P2UH7 is a high-performance, P-channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This product is designed to meet the increasing demands of power efficiency and energy saving in a wide range of applications.
Key Features:
- Low Threshold Voltage: The STL8P2UH7 features a low threshold voltage, making it suitable for low voltage applications and ensuring efficient operation even at lower gate voltages.
- High Current Capability: With a continuous drain current of up to -8A, this MOSFET can handle high current loads, making it ideal for power-intensive applications.
- Low On-Resistance: The device boasts an ultra-low on-resistance (RDS(on)) of 6.5 mΩ max, which minimizes power loss and improves overall efficiency.
- Enhanced Power Dissipation: Its power dissipation is rated at 30W, allowing for effective management of power and heat in challenging environments.
- High Switching Speed: Fast switching capabilities ensure that the STL8P2UH7 can respond quickly to control signals, which is crucial for high-frequency applications.
Applications:
The STL8P2UH7 is versatile and can be used in various applications, including:
- Power Management Solutions
- Load Switches
- Battery Management Systems
- DC-DC Converters
- Motor Control Circuits
Product Specifications:
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-30V
Continuous Drain Current (I<sub>D)
-8A
On-Resistance (RDS(on))
6.5 mΩ max
Power Dissipation (P<sub>D)
30W
The STL8P2UH7 is available in a PowerFLAT 5x6 package, which not only provides excellent thermal performance but also saves board space due to its compact size. With its robust design and impressive electrical characteristics, the STL8P2UH7 by STMicroelectronics is a reliable choice for designers looking to enhance power efficiency in their next project.