EN
  • EN
  • DE

SG2023J

Part No SG2023J
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 7 NPN Darlington 95V 500mA Through Hole 16-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Microchip Technology
Package Tray
Product Status Active
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 95V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 350mA, 2V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number SG2023
Standard Package 25 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 665614-SG2023J
Ultra Librarian 3D Model Ultra Librarian SG2023J CAD Model

Description

The SG2023J is a state-of-the-art integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of modern electronic systems, offering unparalleled performance, reliability, and flexibility. It is suitable for a wide range of applications, from industrial automation to consumer electronics, automotive systems, and Internet of Things (IoT) devices.

Key Features

  • High Performance: The SG2023J is built to deliver high-speed operation while maintaining energy efficiency, providing an optimal balance between power consumption and processing capability.
  • Durability: With robust construction and built-in protection mechanisms, the SG2023J is designed to withstand harsh environments and provide reliable performance over a long product lifespan.
  • Integration: This IC incorporates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design and development process for engineers.
  • Programmability: The SG2023J offers a high level of programmability, enabling customization to meet specific application requirements and allowing for firmware updates to adapt to evolving needs.
  • Connectivity: With support for various communication protocols, the SG2023J ensures seamless integration into existing systems and facilitates data transfer for IoT applications.

Applications

The versatility of the SG2023J allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Smart home devices
  • Industrial control systems
  • Automotive electronics
  • Wearable technology
  • Medical devices

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the SG2023J, including detailed datasheets, application notes, and reference designs. Customers can also access a wide range of development tools and software libraries to accelerate the product development cycle and bring their innovations to market faster.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess