EN
  • EN
  • DE

STM8AH61AATA

Part No STM8AH61AATA
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708718-STM8AH61AATA
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AH61AATA CAD Model

Description

The STM8AH61AATA is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust performance for automotive and industrial applications. This advanced 8-bit MCU is based on the state-of-the-art STM8A series, which is renowned for its reliability and efficiency in challenging environments.

Key Features

  • Core: The STM8 core operates at a frequency of up to 16 MHz, providing a perfect balance between speed and power consumption. Its advanced architecture ensures smooth operation even under the rigorous demands of automotive applications.
  • Memory: Equipped with 32 Kbytes of Flash program memory, this MCU is capable of handling complex applications. Additionally, it includes 1 Kbyte of data EEPROM and 2 Kbytes of RAM, offering ample storage for real-time data processing and retention.
  • Robust I/Os: The STM8AH61AATA features a wide range of input/output ports, including 29 high-sink outputs that are highly robust and designed to drive high-current loads, making it ideal for directly controlling actuators and other peripherals.
  • Advanced Peripherals: This MCU comes with a rich set of peripherals such as multiple 16-bit timers, an 8-bit basic timer, watchdog timers, a real-time clock, and communication interfaces like SPI, I2C, and UARTs, which are crucial for complex automotive control systems.
  • Operating Voltage: The operating voltage range of 2.95V to 5.5V allows for flexible power supply design, ensuring compatibility with a variety of automotive power systems.
  • Temperature Range: It is designed to operate over an extended temperature range from -40°C to 125°C, making it suitable for use in harsh environmental conditions commonly found in automotive applications.
  • Package: The LQFP 32-pin package ensures a compact footprint while providing enough pins for interfacing with other components in a system.

Applications

The STM8AH61AATA is specifically tailored for automotive applications, including body control modules, dashboards, car radios, and lighting systems. Its robust design also makes it suitable for industrial applications such as process control, automation, and any other system requiring a high level of reliability and performance.

Conclusion

STMicroelectronics' STM8AH61AATA MCU is an exceptional choice for designers looking for an 8-bit MCU with automotive-grade features. Its combination of performance, memory capacity, and rich peripheral set, along with its wide operating voltage and temperature ranges, make it a versatile and reliable solution for a multitude of automotive and industrial applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess