EN
  • EN
  • DE

STM8L151K4T6C

Part No STM8L151K4T6C
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708749-STM8L151K4T6C
Series STM series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM8L151K4T6C CAD Model

Description

STM8L151K4T6C Microcontroller - STMicroelectronics

The STM8L151K4T6C is a cutting-edge, ultra-low-power 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and efficiency for a wide range of applications. This device is part of the STM8L series, which is renowned for its robust architecture, enhanced peripherals, and low power consumption, making it an ideal choice for battery-operated devices and energy-sensitive applications.

Key Features

  • Core: The STM8L151K4T6C is built around a high-performance STM8 core operating at up to 16 MHz frequency, ensuring swift execution of instructions and efficient operation.
  • Memory: It comes equipped with 16 Kbytes of Flash program memory, 2 Kbytes of RAM, and 1 Kbyte of data EEPROM, providing ample storage for complex applications and data retention.
  • Ultra-Low Power Consumption: The device features multiple low-power modes, including Active Halt and Wait modes, which significantly reduce power consumption and extend battery life.
  • Advanced Peripherals: It includes a variety of embedded peripherals such as a 12-bit ADC, comparators, timers, I2C, SPI, and USART interfaces, which enable a wide range of functionalities and connectivity options.
  • Operating Voltage: The microcontroller operates within a voltage range of 1.8V to 3.6V, providing flexibility for different power supply designs.
  • Temperature Range: It is designed to function across an extended temperature range from -40°C to +85°C, ensuring reliable performance under various environmental conditions.

Applications

The STM8L151K4T6C is versatile and can be used in various applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Home automation
  • Power management systems

With its robust feature set and ultra-low-power operation, the STM8L151K4T6C microcontroller from STMicroelectronics is an excellent choice for designers looking to develop energy-efficient and powerful embedded systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $10.0531
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess