EN
  • EN
  • DE

STP310N10F7

Part No STP310N10F7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 100V 180A 3-Pin(3+Tab) TO-220AB Tube / MOSFET N CH 100V 180A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 180A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.8V @ 250μA
Max Gate Charge 180nC @ 10V
Max Input Capacitance 12800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 315W (Tc)
Maximum Rds On at Id,Vgs 2.7 mOhm @ 60A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1103678-STP310N10F7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STP310N10F7
Introduction Date August 20, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STP310N10F7 CAD Model

Description

STP310N10F7 - High-Performance N-Channel MOSFET

The STP310N10F7 is a cutting-edge N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. Designed for high-efficiency power conversion applications, this MOSFET is part of ST's STripFET™ F7 series, which is known for its low on-resistance and low gate charge, making it ideal for a wide range of applications.

Key Features

  • Low On-Resistance: The STP310N10F7 boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 8.4 mΩ at V<sub>GS = 10 V, which enhances overall system efficiency by minimizing conduction losses.
  • High Current Capability: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • High Switching Performance: The low gate charge (Q<sub>g) and low input capacitance (C<sub>iss) contribute to fast switching performance, which is crucial for applications like DC/DC converters.
  • 100% Avalanche Tested: Ensuring reliability and ruggedness, each unit is tested for avalanche ruggedness, providing confidence in its performance under stress.
  • Improved Thermal Performance: The STP310N10F7 comes in a TO-220 package, which offers excellent thermal performance and is easy to mount on a heatsink.

Applications

The STP310N10F7 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC/DC Converters
  • Motor Control Applications
  • Power Management Functions
  • Load Switching

Environmental and Quality Certifications

STMicroelectronics is committed to environmental stewardship and product quality. The STP310N10F7 complies with various environmental standards, ensuring that it meets the requirements for eco-friendly and sustainable product design.

Conclusion

The STP310N10F7 from STMicroelectronics is a robust and efficient solution for power conversion. Its low on-resistance, high current capability, and fast switching performance make it an excellent choice for designers looking to optimize their power management systems for both performance and energy efficiency.

You May Also Be Interested in

IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2239 $52.2390
24+ $4.2863 $102.8712
37+ $4.1523 $153.6351
50+ $4.0184 $200.9200
65+ $3.8844 $252.4860
87+ $3.4826 $302.9862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess