EN
  • EN
  • DE

STQ1NE10L-AP

Part No STQ1NE10L-AP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans Mosfet N-ch 100V 1A 3-PIN TO-92 T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 1 A
Drain to Source Resistance 400 mΩ
Drain to Source Voltage (Vdss) 100 V
Fall Time 13 ns
Gate to Source Voltage (Vgs) 16 V
Lead Free Yes
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Radiation Hardening No
Rise Time 12 ns
RoHS Compliant
Turn-Off Delay Time 20 ns
Turn-On Delay Time 11 ns
Win Source Part Number 1097251-STQ1NE10L-AP
Categories Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STQ1NE10L-AP CAD Model

Description

STQ1NE10L-AP - N-Channel 100V - 1Ω - 1A TO-92 Power MOSFET

The STQ1NE10L-AP from STMicroelectronics is a robust and efficient N-Channel Power MOSFET designed for high-performance switching applications. This MOSFET is a part of ST's TO-92 series, which is known for its compact size and reliability. The STQ1NE10L-AP is an ideal choice for a variety of electronic circuits requiring efficient power management.

Featuring a drain-source voltage (V<sub>DS) of 100V, the STQ1NE10L-AP can handle high voltage operations with ease. With a low on-resistance (R<sub>DS(on)) of 1Ω, it ensures minimal power loss during operation, thus enhancing the overall efficiency of the system it is integrated into. The device is capable of providing a continuous drain current (I<sub>D) of 1A, making it suitable for moderate current applications.

The TO-92 package is widely appreciated for its simplicity and ease of handling. It is suitable for through-hole mounting, which ensures a strong and secure connection to the PCB. This package type also provides good thermal performance, allowing the STQ1NE10L-AP to maintain stability under varying operating conditions.

The MOSFET's threshold voltage (V<sub>GS(th)) is designed to be within a range that allows for easy drive capability from logic-level sources, making it compatible with a wide range of control circuits and microcontrollers. Additionally, the device exhibits fast switching characteristics, which is essential for reducing switching losses in high-frequency applications.

Key applications for the STQ1NE10L-AP include switch-mode power supplies (SMPS), DC-DC converters, motor control circuits, and general-purpose switching applications. Its robustness is further enhanced by its inherent protection against electrostatic discharge (ESD), ensuring the longevity of the device in sensitive electronic environments.

In summary, the STQ1NE10L-AP is a versatile and reliable component that offers a combination of high voltage capability, low on-resistance, and efficient switching performance, all packed into a convenient TO-92 package. It is a testament to STMicroelectronics' commitment to providing high-quality power management solutions to the electronics industry.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess