EN
  • EN
  • DE

STR71X-SK/RAIS

Part No STR71X-SK/RAIS
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STR7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM7
Platform Raisonance Reva
Utilized IC / Part STR71xF
Mounting Type Fixed
Contents Board(s)
Base Product Number STR71
Other Names 497-4889
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1283924-STR71X-SK/RAIS
Ultra Librarian 3D Model Ultra Librarian STR71X-SK/RAIS CAD Model

Description

The STR71X-SK/RAIS from STMicroelectronics is a comprehensive starter kit designed for developers and engineers who are looking to explore the capabilities of the STR71x series of ARM7TDMI-based microcontrollers. This kit provides a robust hardware platform coupled with an extensive software framework to facilitate rapid development and testing of embedded applications.

Key Features

  • STR71x Microcontroller: At the heart of the kit is the STR71x MCU which is based on the high-performance ARM7TDMI core, capable of running up to 59 MIPS while maintaining low power consumption.
  • Development Board: The kit includes a feature-rich development board that provides access to all the I/O capabilities of the microcontroller. It includes connectors for JTAG, USB, and serial interfaces, as well as a range of other peripherals and expansion options.
  • Ready-to-use Applications: To get you started quickly, the kit comes with a variety of example applications and demonstrations that showcase the microcontroller's capabilities, such as UART communication, ADC conversions, and more.
  • Software Tools: Included with the kit is a suite of software tools for code development and debugging. These tools are compatible with industry-standard IDEs and provide a seamless development experience.
  • Documentation: A comprehensive set of documents accompanies the kit, including user manuals, datasheets, and application notes, ensuring that you have all the information needed to jumpstart your project.

Applications

The STR71X-SK/RAIS starter kit is ideal for a wide range of applications, including industrial control, medical devices, automotive systems, and IoT devices. Its versatility and ease of use make it a great choice for both beginners and experienced developers looking to leverage the power of ARM7TDMI-based microcontrollers in their projects.

What's in the Box?

  • STR71x Series Microcontroller Development Board
  • Software Development Tools
  • Example Applications and Demonstrations
  • Comprehensive Documentation Set

Whether you're developing complex embedded systems or just learning about microcontrollers, the STR71X-SK/RAIS starter kit from STMicroelectronics provides a solid foundation for your next project.

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess