The STW47NM60 is a cutting-edge N-Channel Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This high-performance MOSFET is designed for applications that demand energy efficiency, reliability, and high power density. It is an ideal choice for a wide range of power applications, including switch-mode power supplies (SMPS), lighting, welding, and high-speed power switching circuits.
Key Features
- High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, the STW47NM60 is engineered to handle high voltage applications with ease, making it suitable for industrial and consumer electronic systems that require robust voltage tolerances.
- Low On-Resistance: The device boasts an ultra-low on-resistance (R<sub>DS(on)) of just 0.047Ω, which significantly reduces conduction losses, thereby improving overall efficiency and thermal performance.
- High Current Rating: A maximum continuous drain current (I<sub>D) of 47A enables the MOSFET to drive high current loads, providing a versatile solution for power-intensive applications.
- TO-247 Package: The STW47NM60 is housed in a TO-247 package, known for its high power dissipation capability. This package facilitates better thermal management and is widely preferred for high-power applications.
- Fast Switching Speed: The device is designed to offer fast switching performance, which is crucial for reducing switching losses and improving the efficiency of power conversion systems.
Applications
The STW47NM60 is suitable for a variety of applications including, but not limited to:
- Switch-mode power supplies (SMPS)
- High-efficiency DC/DC converters
- Power factor correction (PFC) circuits
- Motor control drivers
- LED lighting solutions
- Welding equipment
STMicroelectronics' commitment to innovation is reflected in the STW47NM60 Power MOSFET, offering designers a reliable and high-performance solution for their power management challenges. With its combination of high voltage capability, low on-resistance, and high current handling, the STW47NM60 is a prime choice for engineers looking to optimize their power systems for efficiency and performance.