The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

STX616-AP

Part No STX616-AP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 500V 1.5A TO-92AP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.2466 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
150+
$0.3400
$51.000
360+
$0.2790
$100.440
560+
$0.2700
$151.200
770+
$0.2610
$200.970
990+
$0.2530
$250.470
1,325+
$0.2270
$300.775
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,970 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features Bipolar (BJT) Transistor NPN 500 V 1.5 A - 2.8 W Through Hole TO-92AP
Manufacturer STMicroelectronics
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92AP
Family Name STX616
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-7625-6INACTIVEINACTIVE-ND, STX616AP, STX616-AP-ND, 497-7625-6INACTIVEINACTIVE, 497-7625-3, 497-7625-6-ND, 497-7625-6INACTIVE, 497-7625-1, 497-7625-6
Quantity per package 2000
Fake Threat In the Open Market 80 pct.
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898539-STX616-AP

Description

STX616-AP - STMicroelectronics

The STX616-AP from STMicroelectronics is a state-of-the-art semiconductor device designed to meet the rigorous demands of modern electronic applications. This high-performance product is a testament to STMicroelectronics' commitment to innovation and quality in the field of microelectronics.

Key Features

  • High Voltage Capability: The STX616-AP is designed to operate at high voltages, making it suitable for a variety of industrial and power management applications.
  • Low On-Resistance: With its low on-resistance, this device ensures efficient power consumption, which is crucial for energy-sensitive designs.
  • Fast Switching Speed: The fast switching capability of the STX616-AP allows for high-speed operation, which is essential for applications requiring quick response times.
  • Thermal Efficiency: The product is engineered to maintain thermal stability, ensuring reliable performance even under high temperature conditions.
  • Durability: Built with robust materials, the STX616-AP is designed to withstand harsh environments and provide a long operational lifespan.

Applications

The STX616-AP is versatile and can be used in a wide range of applications, including:

  • Power supplies and converters
  • Motor drives and controllers
  • Lighting systems
  • Automotive electronics
  • Industrial automation systems

Technical Specifications

The STX616-AP boasts an impressive set of technical specifications that make it a top choice for designers and engineers:

  • Voltage Rating: High voltage operation
  • Current Handling: Capable of managing significant current levels
  • Package: Available in a user-friendly package for easy integration into various circuit designs
  • Compliance: Meets industry standards for safety and performance

Conclusion

The STX616-AP from STMicroelectronics is a powerful and reliable semiconductor device that offers a blend of high voltage operation, efficiency, and speed. Its robust design and versatile application range make it an excellent choice for a wide array of electronic systems. With its commitment to quality, STMicroelectronics ensures that the STX616-AP will exceed the expectations of even the most demanding applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.