EN
  • EN
  • DE

T2035H-6G-TR

Part No T2035H-6G-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description High temperature 20 A Snubberless™ TRIACs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series Snubberless
Packaging Reel - TR
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Maximum) 20A
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 200A, 210A
Current - Gate Trigger (Igt) (Maximum) 35mA
Current - Hold (Ih) (Maximum) 35mA
Configuration Single
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Win Source Part Number 1263409-T2035H-6G-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name T2035H-6G
Introduction Date May 31, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian T2035H-6G-TR CAD Model

Description

The T2035H-6G-TR is a high-performance Triac manufactured by STMicroelectronics, designed to address the demands of modern AC load control applications. This robust semiconductor device is capable of switching and controlling large AC currents, making it an ideal choice for a variety of applications such as motor control, lighting dimmers, and heating regulation.

Key Features:

  • High Temperature Performance: The T2035H-6G-TR can operate at junction temperatures up to 150°C, ensuring reliable performance even under high thermal stress.
  • High Surge Current Capability: With a surge current rating of up to 200A, this Triac can handle high peak currents, making it suitable for applications that experience short overloads.
  • Snubberless Technology: The device employs STMicroelectronics' snubberless technology, allowing for enhanced performance and reduced circuit complexity.
  • 600V Blocking Voltage: The Triac has a blocking voltage of 600V, providing a wide safety margin for applications operating at mains voltage levels.
  • Gate Trigger Current: A low gate trigger current (IGT) of 35mA makes the device easy to drive with a wide range of gate circuits.

Product Specifications:

Parameter Value Part Number T2035H-6G-TR Package D2PAK On-State RMS Current (IT(RMS)) 20A Non-Repetitive On-State Current (ITSM) 200A Gate Trigger Voltage (VGT) 1.3V Gate Trigger Current (IGT) 35mA Operating Junction Temperature (Tj) -40°C to +150°C

The T2035H-6G-TR is supplied in a D2PAK package, which is suitable for use in compact designs while still offering excellent thermal dissipation. Its high-performance features make it a reliable and efficient choice for designers looking to implement effective AC power control in their systems.

You May Also Be Interested in

STMicroelectronics
Overvoltage protected AC switch
Lowest to $1.7405
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 25A TO220
Lowest to $3.4578
STMicroelectronics
AC LINE SWITCH
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 15A TO263
Lowest to $2.9246
Vishay
Thyristor SCR Phase Control Thyristor 800V 110A 3-Pin(2+Tab) D2PAK Tube
Need more? Email Us
STMicroelectronics
TRIAC ALTERNISTOR 800V TO-220AB
Lowest to $2.0270
STMicroelectronics
Snubberless™ high temperature 30 A Triacs
Lowest to $2.1722
Littelfuse Inc.
Triacs (0.8 A to 35 A)
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 400V 0.8A TO92
Lowest to $0.2815

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7633 $52.8990
70+ $1.4468 $101.2760
110+ $1.4016 $154.1760
150+ $1.3564 $203.4600
195+ $1.3112 $255.6840
260+ $1.1756 $305.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,687 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess