EN
  • EN
  • DE

T74LS191B1

Part No T74LS191B1
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Integrated Circuit TTL 74LS191/T74LS191B1 SGS THOMSON LS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023451-T74LS191B1
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS191B1 CAD Model

Description

The T74LS191B1 is a high-speed 4-bit binary counter from STMicroelectronics, designed with Low Power Schottky technology. This integrated circuit is capable of counting both up and down, providing versatility in various applications such as computing, control systems, and digital data processing. It is part of the 74LS logic family, known for its low power consumption and high-speed performance.

Key Features

  • Counting Modes: The device offers both synchronous up and down counting capabilities, allowing for flexible counting sequences in either direction.
  • Output Frequency: It has a high output frequency and a fast propagation delay, making it suitable for high-speed operations.
  • Expandability: Multiple counters can be connected in cascade, enabling the counting of longer sequences without compromising speed.
  • Direct Clear: The counter includes a direct clear function, which allows for the immediate resetting of the count to zero.
  • Load Capability: It features a parallel load capability to preset the counter to a desired value.
  • Low Power Consumption: As a member of the 74LS family, it is designed for low power consumption, making it energy efficient.
  • Dual Mode: The T74LS191B1 can operate in either a hold (do nothing) mode or a count (up or down) mode, as determined by the mode control inputs.

Applications

The T74LS191B1 is well-suited for a variety of applications where precise counting is required. It is commonly used in:

  • Digital clocks and timers
  • Frequency dividers
  • Programmable counters
  • Sequence generators
  • Industrial controls

Technical Specifications

The device operates within a supply voltage range of 4.75V to 5.25V, with a typical supply voltage of 5V. It is available in a DIP (Dual In-line Package) or SOP (Small Outline Package), providing flexibility for various PCB layouts and design considerations.

For detailed technical specifications, application notes, and support documentation, please refer to the official STMicroelectronics T74LS191B1 datasheet available on the STMicroelectronics website.

You May Also Be Interested in

Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess