EN
  • EN
  • DE

TD300IN

Part No TD300IN
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Not available to order DIP-14 TRIPL MOS DRV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
RoHS Non-Compliant
Win Source Part Number 1019246-TD300IN
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD300IN CAD Model

Description

The TD300IN is a high-performance power transistor manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to meet the demanding requirements of a wide range of electronic applications, offering a combination of high efficiency, reliability, and thermal performance.

Key Features

  • High Voltage Capability: The TD300IN is capable of handling high voltages, making it suitable for various industrial and power management applications.
  • High Current Rating: This transistor can support high current flows, ensuring efficient power handling for heavy-duty operations.
  • Low On-Resistance: Its low on-resistance minimizes power loss, enhances power efficiency, and provides better thermal management.
  • Fast Switching Speed: The device's fast switching capabilities enable efficient operation at high frequencies, which is crucial for power converters and inverters.
  • Durable Construction: Built to withstand tough conditions, the TD300IN is encapsulated in a robust package that ensures long-term reliability.

Applications

The versatility of the TD300IN allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Automotive and transportation systems
  • Industrial automation

Technical Specifications

The TD300IN boasts impressive technical specifications that make it an ideal choice for power-intensive applications:

  • Voltage Rating: High voltage operation capabilities
  • Current Rating: Capable of supporting large current flows
  • Resistance: Low on-resistance to minimize power losses
  • Package: Enclosed in a durable package for enhanced reliability

Conclusion

In conclusion, the TD300IN from STMicroelectronics represents a robust and efficient solution for designers looking to improve power handling in their electronic systems. Its high voltage and current ratings, low on-resistance, fast switching, and durable construction make it a top choice for a wide range of power applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess