EN
  • EN
  • DE

TL054CNSRG4

Part No TL054CNSRG4
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description ENHANCED-JFET LOW-OFFSET OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267843-TL054CNSRG4
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL054CNSRG4 CAD Model

Description

Introducing the TL054CNSRG4 from STMicroelectronics

The TL054CNSRG4 is a high-precision operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This op-amp is part of the TL05x series, which is known for its low power consumption and high input impedance, making it an ideal choice for a wide range of electronic applications.

The TL054CNSRG4 boasts a JFET-input stage which ensures low input bias and offset currents, providing a more accurate signal amplification with minimal error. This feature, combined with its high slew rate and bandwidth, makes it perfect for applications requiring fast and precise operational amplifiers such as active filters, integrators, or differentiators.

Operating from a single or dual power supply, the TL054CNSRG4 offers great flexibility in system design. It can work within a wide range of power supply voltages, from 3V to 30V for single supply operations, or ±1.5V to ±15V for dual supply configurations. This versatility makes it suitable for both battery-powered devices and those connected to higher voltage sources.

Another significant advantage of the TL054CNSRG4 is its low power consumption. With an emphasis on energy efficiency, this operational amplifier is an excellent choice for portable and remote applications where power availability is a concern. Additionally, its low-noise performance ensures a high signal integrity, which is crucial for audio, instrumentation, and precision measurement devices.

Encased in an SOIC-14 package, the TL054CNSRG4 is designed for surface mounting, which makes it easy to integrate into printed circuit boards (PCBs). Its compact form factor is beneficial for space-constrained applications, while still providing the robust performance expected from STMicroelectronics products.

Whether you're designing consumer electronics, medical instruments, or industrial control systems, the TL054CNSRG4 from STMicroelectronics offers a reliable and efficient solution for your operational amplifier needs. With its combination of high precision, low power consumption, and flexible power supply options, it stands out as a versatile component for modern electronic designs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2476 $67.4280
65+ $1.8445 $119.8925
100+ $1.7868 $178.6800
135+ $1.7290 $233.4150
175+ $1.6724 $292.6700
235+ $1.4992 $352.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess