EN
  • EN
  • DE

TL431IZ-AP

Part No TL431IZ-AP
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 2.21% TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.21% 100 mA TO-92-3
Manufacturer STMicroelectronics
Package Tape & Box (TB)
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Through Hole
Package TO-226-2, TO-92-2 (TO-226AC)
Case / Package TO-92-3
Family Name TL431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899784-TL431IZ-AP
Ultra Librarian 3D Model Ultra Librarian TL431IZ-AP CAD Model

Description

STMicroelectronics TL431IZ-AP Adjustable Precision Shunt Regulator

The TL431IZ-AP from STMicroelectronics is a versatile and adjustable precision shunt regulator, designed to cater to a wide range of voltage regulation requirements. With its three-terminal operation, this device offers excellent temperature stability and output current handling capability, making it a reliable choice for various applications.

Key Features

  • Adjustable Output Voltage: The TL431IZ-AP offers an output voltage range that is adjustable from 2.5V to 36V, providing flexibility for different design requirements.
  • Precision Reference: This component features a typical reference voltage tolerance of ±0.5% at 25°C, ensuring accurate voltage regulation for sensitive circuits.
  • Low Operational Current: With an operational current range from 1mA to 100mA, the TL431IZ-AP can be used in low-power applications without significant power loss.
  • Temperature Compensated: The device includes built-in temperature compensation, which maintains stable operation over the entire temperature range of -40°C to +105°C.
  • High Stability: The regulator is designed to offer high stability with both capacitive and resistive loads, making it versatile for various types of circuits.

Applications

The TL431IZ-AP is suitable for a broad spectrum of applications, including but not limited to:

  • Switching power supplies
  • Linear power supplies
  • Adjustable voltage references
  • Battery chargers
  • Motor control circuits
  • LED drivers

Package and Quality

This shunt regulator is available in a TO-92 package, which is widely used for through-hole mounting, providing ease of integration into existing designs. The robust construction ensures long-term reliability, which is a hallmark of STMicroelectronics' commitment to quality.

The TL431IZ-AP is a testament to STMicroelectronics' dedication to providing high-performance, cost-effective components for the electronics industry. Whether you are designing a new power supply or looking to improve an existing application, the TL431IZ-AP offers a dependable and flexible solution that can meet the stringent demands of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6 / Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA TSOT-23-6
Lowest to $7.4141
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Lowest to $6.7085
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Linear Technology
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3 / Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Lowest to $0.7083

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess