EN
  • EN
  • DE

TS4890IDTSOP8

Part No TS4890IDTSOP8
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101311-TS4890IDTSOP8
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS4890IDTSOP8 CAD Model

Description

Product Overview: TS4890IDTSOP8 by STMicroelectronics

The TS4890IDTSOP8 is a high-performance audio power amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to deliver high-quality sound amplification with minimal power consumption, making it an ideal choice for a wide array of audio applications.

Key Features

  • Output Power: The TS4890IDTSOP8 boasts an impressive output power capability, ensuring loud and clear audio reproduction without distortion.
  • Efficiency: With its advanced design, this amplifier offers high efficiency, which translates to longer battery life in portable applications and reduced heat dissipation.
  • Low Distortion: The device is designed to produce a low level of Total Harmonic Distortion (THD), thereby providing a clean and accurate audio output.
  • Small Footprint: The TSOP-8 package is compact, making it suitable for space-constrained applications while still delivering robust performance.
  • Wide Voltage Range: It operates over a wide range of supply voltages, accommodating various design specifications and ensuring flexibility in circuit design.

Applications

The TS4890IDTSOP8 is versatile and can be used in numerous applications. Some of the typical applications include:

  • Mobile Phones
  • Portable Media Players
  • Personal Digital Assistants (PDAs)
  • Notebook and Desktop Computers
  • Portable Gaming Systems

Technical Specifications

The technical specifications of the TS4890IDTSOP8 are as follows:

  • Package: TSOP-8
  • Output Power: Depending on the supply voltage and load
  • Supply Voltage Range: Typically from 2.5V to 5.5V
  • THD+N: Very low across the audio frequency range
  • Load Impedance: Optimized for loads down to 8 Ohms

The TS4890IDTSOP8 from STMicroelectronics represents a blend of performance, efficiency, and compactness, making it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess