EN
  • EN
  • DE

UPSD3233BV-24T6

Part No UPSD3233BV-24T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 160KB FLASH 52TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor 8032
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 37
Program Memory Size 160KB (160K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 52-TQFP
Win Source Part Number 108037-UPSD3233BV-24T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPSD3233BV-24T6 CAD Model

Description

STMicroelectronics UPSD3233BV-24T6 Microcontroller

The UPSD3233BV-24T6 is a sophisticated microcontroller unit (MCU) manufactured by STMicroelectronics, tailored for high-performance applications that require a flexible, reliable, and efficient processing unit. This MCU is part of the µPSD3200 Turbo Plus Series, which is known for its integration of a 8032 microcontroller core with a programmable logic, high-speed USB interface, and dual data pointers (DDP).

Key Features

  • Core: The device features an 8-bit 8032 microcontroller core that operates at a frequency of 24MHz, providing robust processing capabilities for embedded applications.
  • Memory: It comes with a large 323KB of flash memory, which is ideal for storing application code and data, and 8KB of SRAM for efficient data handling.
  • USB Connectivity: Equipped with a USB 2.0 interface, the UPSD3233BV-24T6 ensures high-speed data transfer rates and connectivity with other devices.
  • Programmable Logic: The MCU includes programmable logic cells (PLCs) that allow for customizable digital logic designs, providing flexibility in hardware configuration.
  • Dual Data Pointers: The dual data pointers enhance the data movement capabilities within the MCU, significantly improving the efficiency of code execution.

Applications

The UPSD3233BV-24T6 is well-suited for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Smart home devices
  • Office automation
  • Consumer electronics
  • Medical devices

Package and Quality

This MCU comes in a TQFP-52 package, which is compact and offers good thermal performance. STMicroelectronics ensures high-quality standards, making the UPSD3233BV-24T6 a reliable choice for mission-critical applications where performance and uptime are paramount.

The UPSD3233BV-24T6 by STMicroelectronics represents a robust and versatile solution for designers looking to leverage high-speed processing, extensive memory, and programmable logic features in their next embedded system project.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0129 $64.0516
9+ $13.1381 $118.2429
14+ $12.7281 $178.1934
19+ $12.3169 $234.0211
25+ $11.9069 $297.6725
33+ $10.6757 $352.2981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess