EN
  • EN
  • DE

VIPER38LDTR

Part No VIPER38LDTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 16SO / Converter Offline Flyback Topology 60kHz 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr STMicroelectronics
Series VIPer™ plus
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14 V
Supply Voltage - Operating 8.5V ~ 23.5V
Duty Cycle 80%
Frequency - Switching 60kHz
Power (Watts) 20 W
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Mounting SMD (SMT)
Base Product Number VIPER38
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-VIPER38LDTR,497-VIPER38LDTRDKR,VIPER38LDTR-ND,497-VIPER38LDTRCT
Standard Package 2,500
Win Source Part Number 971148-VIPER38LDTR
Ultra Librarian 3D Model Ultra Librarian VIPER38LDTR CAD Model

Description

Introducing the VIPER38LDTR from STMicroelectronics

The VIPER38LDTR is a cutting-edge, high-performance off-line converter from STMicroelectronics, designed to meet the rigorous demands of power supply applications. This device is part of the VIPerPlus family, which is renowned for its energy-efficient solutions and robustness in a variety of power conversion scenarios.

At the heart of the VIPER38LDTR's functionality is its 800 V avalanche-rugged power section, a PWM operation at 60 kHz with a frequency jittering feature for lower EMI, and multiple protection features that ensure the reliability and longevity of the end application. The converter integrates a high-voltage startup circuit that allows a very quick startup without the need for external components, which is particularly advantageous in reducing the overall bill of materials.

The VIPER38LDTR offers a current mode PWM controller and a 800 V power MOSFET in one package, enabling compact designs with minimal external components. This integration is crucial for applications that require a small form factor without compromising on power efficiency and performance.

Protection features of the VIPER38LDTR include thermal shutdown, overvoltage, overload, and short-circuit protection, which safeguard the device and the system it powers. These features not only prevent damage but also contribute to the safety of the end-user by ensuring the power supply operates within safe parameters.

With its built-in soft-start capability, the VIPER38LDTR ensures a gradual increase in the output voltage, which minimizes the stress on the system during the startup phase. This feature is particularly useful in preventing inrush current-related issues and extending the life of the power supply.

The VIPER38LDTR is a versatile solution suitable for a wide range of applications, including adapters, power supplies for consumer electronics, auxiliary supplies for home appliances, and industrial control systems. Its robustness and high level of integration make it an ideal choice for designers looking to create efficient, reliable, and cost-effective power solutions.

STMicroelectronics has a reputation for providing high-quality semiconductor products, and the VIPER38LDTR is no exception. It is a testament to the company's commitment to innovation and excellence in the field of power management technology.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0385 $50.9625
60+ $1.6726 $100.3560
93+ $1.6204 $150.6972
128+ $1.5681 $200.7168
165+ $1.5158 $250.1070
221+ $1.3590 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess