EN
  • EN
  • DE

TN5325K1

Part No TN5325K1
Manufacturer Supertex, Inc
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel Enhancement-Mode Vertical DMOS FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1271491-TN5325K1
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN5325K1 CAD Model

Description

The TN5325K1 is a high voltage, N-channel enhancement-mode MOSFET manufactured by Supertex, Inc. It is designed for various high-voltage switching applications, providing robust performance and efficient operation. This MOSFET is commonly used in applications requiring high voltage handling and fast switching speeds.

Applications

  • Solid-State Relays (SSRs): Switching high-voltage AC or DC loads.
  • LED Lighting: Driving and controlling high-brightness LEDs.
  • High-Voltage Power Supplies: Switching elements in high-voltage power converters.
  • Plasma Displays: Driving plasma display panels.
  • Piezoelectric Transducers: Driving high-voltage piezoelectric devices.
  • High-Side Switches: General-purpose high-side switching applications.

Features

  • High Voltage Operation: Suitable for applications with high voltage requirements.
  • N-Channel MOSFET: Enhancement-mode operation for easy driving.
  • Low Gate Charge: Enables fast switching speeds.
  • Avalanche Energy Rated: Withstands transient voltage spikes.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits

  • High Efficiency: Reduces power losses in switching applications.
  • Improved Reliability: Robust design ensures stable performance.
  • Simplified Circuit Design: Easy to integrate into various circuits.
  • Compact Design: Enables smaller and lighter electronic devices.
  • Versatile Application: Suitable for a wide range of high-voltage applications.

Additional Details

The TN5325K1 is available in a surface-mount package, making it easy to integrate into automated assembly processes. Its high-voltage capabilities and robust design make it a reliable choice for high-voltage applications. For specific technical details, including voltage and current ratings, refer to the Supertex, Inc. datasheet for the TN5325K1.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4851 $58.2120
290+ $0.3985 $115.5650
450+ $0.3858 $173.6100
620+ $0.3731 $231.3220
800+ $0.3615 $289.2000
1,075+ $0.3234 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,910 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess