EN
  • EN
  • DE

PQ60015QTA40NNS

Part No PQ60015QTA40NNS
Manufacturer SynQor Worldwide Headquarters
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1212929-PQ60015QTA40NNS
Categories Custom Parts
Manufacturer SynQor Worldwide Headquarters
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PQ60015QTA40NNS CAD Model

Description

The PQ60015QTA40NNS is a high-efficiency, isolated DC-DC converter module from SynQor. It's designed to provide a regulated output voltage from a wide input voltage range, making it suitable for various industrial and telecommunications applications.

Applications:

  • Telecommunications equipment
  • Networking infrastructure
  • Industrial automation
  • Transportation systems
  • Distributed power architectures

Features:

  • Input Voltage Range: Wide input voltage range (typically 36-75VDC).
  • Output Voltage: 15VDC
  • Output Current: 40A
  • High Efficiency: Up to 94% efficiency.
  • Isolated Output: Provides electrical isolation between input and output.
  • Remote On/Off Control: Enables remote control of the converter.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Protects the converter from excessive current.
  • Over-Temperature Protection (OTP): Protects the converter from overheating.
  • Short-Circuit Protection (SCP): Protects the converter from short-circuit conditions.

Benefits:

  • High Efficiency: Minimizes power losses and reduces heat dissipation.
  • Reliable Operation: Comprehensive protection features ensure reliable operation in demanding environments.
  • Simplified System Design: Integrated features simplify system design and reduce development time.
  • Flexible Configuration: Wide input voltage range allows for flexible system configuration.
  • Safety Compliance: Meets industry safety standards for isolated power supplies.

Additional Details:

The PQ60015QTA40NNS utilizes advanced switching topologies to achieve high efficiency and low noise. It incorporates various protection features, including over-voltage, over-current, over-temperature, and short-circuit protection, to ensure reliable operation. The converter is designed for easy integration into a variety of systems, and it meets industry safety standards for isolated power supplies. The remote on/off control feature allows for remote control of the converter, which is useful in applications where power management is critical. It also features a trim pin for fine-tuning the output voltage.

Note: Refer to the SynQor datasheet for detailed specifications, application notes, and safety precautions.

You May Also Be Interested in

RF Micro Devices
Lowest to $4.3798
NANYA
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
QSI
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NXP / Nexperia
Need more? Email Us
RF Micro Devices
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess