EN
  • EN
  • DE

TS78L15CS

Part No TS78L15CS
Manufacturer Taiwan Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Standard Linear Voltage Regulator IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 51 V
Mounting SMD (SMT)
Case / Package SOP
Clamping Voltage 70.1 V
Collector Base Voltage (VCBO) -40 V
Collector Emitter Saturation Voltage -400 mV
Collector Emitter Voltage (VCEO) 50 V
Continuous Collector Current -200 mA
Drain to Source Voltage (Vdss) -60 V
Dropout Voltage 2 V
Emitter Base Voltage (VEBO) 40 V
Forward Voltage 1 V
Gain Bandwidth Product 1 MHz
Gate to Source Voltage (Vgs) -1.5 V
hFE Min 100
Input Capacitance 436 pF
Lead Pitch 1.27 mm
Max Breakdown Voltage 9.8 V
Max Forward Surge Current (Ifsm) 2.5 A
Max Input Voltage 35 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Output Current 100 mA
Max Output Voltage 15.6 V
Max Repetitive Reverse Voltage (Vrrm) 250 V
Max Reverse Leakage Current 1 µA
Max Supply Voltage 35 V
Min Breakdown Voltage 25.4 V
Min Input Voltage 35 V
Min Operating Temperature 0 °C
Min Supply Voltage 2 V
Nominal Input Voltage 35 V
Nominal Output Voltage 15 V
Nominal Supply Current 25 nA
Number of Channels 2
Number of Outputs 1
Number of Pins 8
Output Current 100 mA
Output Type Fixed
Output Voltage 15 V
Packaging Cut Tape
Peak Pulse Current 21.4 A
Peak Pulse Power 1.5 kW
Polarity Positive
Power Dissipation 150 mW
Quiescent Current 3 mA
REACH SVHC No SVHC
Reference Voltage 1.25 V
Response Time 1.3 µs
Reverse Recovery Time 50 ns
Reverse Standoff Voltage 24 V
RoHS Compliant
Row Spacing 6.2 mm
Termination SMD/SMT
Test Current 2.5 mA
Voltage 15 V
Width 6.2 mm
Zener Voltage 75 V
Win Source Part Number 981408-TS78L15CS
Categories PMIC - Voltage Regulators - Linear
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS78L15CS CAD Model

Description

The TS78L15CS is an electronic component manufactured by Taiwan Semiconductor.

  • Manufacturer: Taiwan Semiconductor
  • Supply and Demand Status: Limited
  • Suitability: Great choice for electronic devices that require a reliable voltage regulator
  • Win Source Part Number: 981408-TS78L15CS
  • Packaging: Cut Tape
  • Response Time: 1.3 µs
  • Voltage: 15 V

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3873 $58.0950
365+ $0.3179 $116.0335
565+ $0.3079 $173.9635
780+ $0.2980 $232.4400
1,005+ $0.2881 $289.5405
1,345+ $0.2583 $347.4135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess