EN
  • EN
  • DE

D5PE881M5P3EZ-Z

Part No D5PE881M5P3EZ-Z
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821535-D5PE881M5P3EZ-Z
Ultra Librarian 3D Model Ultra Librarian D5PE881M5P3EZ-Z CAD Model

Description

The Taiyo Yuden D5PE881M5P3EZ-Z is an RF bandpass filter designed for use in wireless communication systems. It is engineered to selectively pass signals within a specific frequency range while attenuating signals outside that range. This component is vital for eliminating unwanted noise and interference, ensuring clear and reliable signal transmission.

Applications

  • Wireless communication devices (e.g., smartphones, tablets)
  • Cellular base stations
  • Satellite communication systems
  • Wireless networking equipment (e.g., routers, access points)
  • GPS receivers

Features

  • Narrow bandwidth for precise signal filtering
  • High attenuation of out-of-band signals
  • Low insertion loss within the passband
  • Compact size for space-constrained applications
  • Surface mount technology (SMT) for automated assembly
  • Excellent temperature stability

Benefits

  • Improved signal quality and reduced interference
  • Enhanced receiver sensitivity
  • Increased data throughput and network capacity
  • Smaller and lighter devices
  • Reduced manufacturing costs through automated assembly
  • Reliable performance in harsh environments

Additional Details

The D5PE881M5P3EZ-Z boasts a compact form factor, making it ideal for integration into densely populated circuit boards. Its high attenuation characteristics effectively block unwanted signals, preventing interference from adjacent frequency bands. The low insertion loss ensures minimal signal degradation within the desired frequency range, preserving signal strength and integrity. This RF bandpass filter is designed to operate over a wide temperature range, ensuring consistent performance in various operating conditions. Its surface mount configuration streamlines the assembly process, reducing manufacturing time and costs. Taiyo Yuden is known for its high-quality RF components, and the D5PE881M5P3EZ-Z reflects that heritage.

The filter is designed with advanced filter technology to ensure optimal signal isolation and minimal insertion loss. The specified frequency range caters to various communication standards, ensuring its broad applicability. The device's robustness ensures long-term reliability, reducing maintenance costs.

You May Also Be Interested in

Qualcomm
RF DUPLEXER 2.535/2.655GHZ 8SMD
Lowest to $0.3128
Taiyo Yuden
RF DUPLEXER 1GHZ-5GHZ 8SMD
Lowest to $0.1415
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 1497MHZ/2.45GHZ 0805
Lowest to $1.9821
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 829MHZ/2.3GHZ 0805
Lowest to $0.0918
Broadcom Limited
RF Duplexer 55dB at 2500MHz to 2570MHz 50dB at 2620MHz to 2690MHz 9-Pin SMD T/R / RX WIFI COEXIST B7 LTE DUP DIFF
Lowest to $0.8408
TDK Corporation
RF DIPLEXER 2.45GHZ/5.5GHZ 0805
Lowest to $1.3904
Broadcom Limited
RF Duplexer 50dB at 1850.25MHz to 1914.75MHz 45dB at 1930.25MHz to 1994.75MHz 9-Pin SMD T/R | RF DUPLEXER 1.8825/1.9625GHZ SMD
Lowest to $0.5047
Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $9.3844
TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805 / Multilayer Triplexer
Lowest to $0.0752

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3292 $59.2560
430+ $0.2703 $116.2290
665+ $0.2610 $173.5650
915+ $0.2529 $231.4035
1,180+ $0.2449 $288.9820
1,580+ $0.2195 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess