EN
  • EN
  • DE

C4532X7S2A475MT000N

Part No C4532X7S2A475MT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016210-C4532X7S2A475MT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C4532X7S2A475MT000N CAD Model

Description

The C4532X7S2A475MT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This component is designed for applications requiring high capacitance and stable performance over a wide range of operating conditions. MLCCs are widely used in electronic circuits for functions such as bypassing, decoupling, filtering, and energy storage.

Applications

  • Power Supplies: Used for smoothing and filtering DC power in various power supply designs.
  • Automotive Electronics: Employed in automotive control units and electronic systems.
  • Industrial Equipment: Used in industrial automation and control systems.
  • Consumer Electronics: Found in various consumer electronic devices for decoupling and filtering purposes.
  • Telecommunications Equipment: Utilized in telecommunications systems for signal conditioning and power management.

Features

  • Capacitance: Offers a capacitance value of 4.7µF.
  • Voltage Rating: Rated for 100V.
  • X7S Dielectric: Utilizes an X7S dielectric material, which provides stable performance over a wide temperature range (-55°C to +125°C).
  • Case Size: Available in a 1812 (4532 Metric) case size.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.
  • High Reliability: Designed and manufactured to meet stringent quality standards, ensuring long-term reliability.

Benefits

  • Stable Performance: The X7S dielectric ensures stable capacitance and dissipation factor over temperature and voltage variations.
  • High Capacitance Value: Provides a high capacitance value in a compact size, making it suitable for various applications.
  • Wide Operating Temperature Range: Operates reliably in extreme temperature conditions.
  • Long Lifespan: Provides a long and reliable service life in demanding applications.
  • Suitable for High-Density Designs: Allows for high-density circuit designs due to its compact size.

Additional Details

The C4532X7S2A475MT000N capacitor is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The X7S dielectric provides a capacitance variation of ±22% over the operating temperature range. This capacitor is ideal for applications requiring high capacitance, stable performance, and reliable operation in harsh environments, such as automotive and industrial applications.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess