EN
  • EN
  • DE

VLP5612T-2R7M1R2

Part No VLP5612T-2R7M1R2
Manufacturer TDK Corporation
Catalog Custom Parts (U - Z)
Description Inductor Power Shielded Wirewound 2.7uH 20% 100KHz 1.24A 120mOhm DCR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

DC Current 1.55 A
DC Resistance (DCR) 120 mΩ
Depth 5.2 mm
Height 1.2 mm
Inductance 2.7 µH
Length 7.4 mm
Military Standard Not
Packaging Tape and Reel
Radiation Hardening No
Resistance 120 mΩ
RoHS Compliant
Shielding Shielded
Test Frequency 100 kHz
Tolerance 20 %
Win Source Part Number 1165744-VLP5612T-2R7M1R2
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLP5612T-2R7M1R2 CAD Model

Description

The VLP5612T-2R7M1R2 is a medium popularity shielded inductor manufactured by TDK Corporation.

  • Win Source Part Number: 1165744-VLP5612T-2R7M1R2
  • Tolerance: 20%
  • Inductance: 2.7μH
  • DC Current: 1.55A
  • Resistance: 120mΩ
  • DC Resistance (DCR): 120mΩ
  • Packaging: tape and reel form
  • Length: 7.4mm
  • Height: 1.2mm
  • Reliability and Efficiency: highly reliable and efficient and can be used in various electronic circuits
  • RoHS Compliant: RoHS compliant
  • Supply and Demand Status: limited

You May Also Be Interested in

Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Inphi Corporation
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess