EN
  • EN
  • DE

TXM-418-KH3

Part No TXM-418-KH3
Manufacturer TE Connectivity
Catalog RF Transmitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Frequency 418MHz
Applications Home/Industrial Automation, Lighting, Remote Control, RKE
Modulation or Protocol ASK, OOK
Power - Output 4dBm
Current - Transmitting 2.7mA
Data Interface Parallel
Antenna Connector Castellation
Features Built-in Remote Control Encoder
Voltage - Supply 2.7V ~ 5.2V
Operating Temperature -30°C ~ 70°C
Mounting Type Surface Mount
Package / Case 27-SMD Module
Supplier Device Package Module
Ultra Librarian 3D Model Ultra Librarian TXM-418-KH3 CAD Model

Description

RF TX IC ASK 418MHZ 27SMD MOD

You May Also Be Interested in

Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
Analog Devices Inc.
IC XMITTER ASK/FSK/GFSK 24TSSOP / RF Transmitter ASK, FSK, GFSK, OOK 75MHz ~ 1GHz -16dBm ~ 14dBm 179.2kbps PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1678

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess