EN
  • EN
  • DE

ABT162244

Part No ABT162244
Manufacturer Texas Instruments
Catalog Hard To Find
Description 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1135067-ABT162244
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ABT162244 CAD Model

Description

Introducing the ABT162244 from Texas Instruments

The ABT162244 from Texas Instruments is a state-of-the-art integrated circuit designed to meet the demands of modern digital systems. This high-speed, 16-bit buffer/line driver comes with 3-state outputs and is part of the ABT family, known for its advanced biCMOS technology. It's the perfect solution for those looking to improve signal integrity and drive capability in their electronic designs.

With its wide operating voltage range, the ABT162244 can seamlessly integrate into various systems, ensuring compatibility and flexibility. This component is specifically tailored for driving heavily loaded backplanes and bus lines, making it an ideal choice for complex digital environments like telecommunications, computing, and advanced industrial applications.

The device features two separate control inputs for each set of eight bits, allowing for independent operation and control. This gives designers the ability to precisely manage the flow of data and control signals within their systems, enhancing overall performance and reliability. The ABT162244's 3-state outputs ensure that multiple devices can share a common bus, which is critical for bus-oriented systems.

One of the key advantages of the ABT162244 is its fast propagation delay and output transition time, which are essential for high-speed operations. This ensures that signals are transmitted quickly and accurately, reducing the risk of errors and improving system throughput. Additionally, the device's low power consumption helps in minimizing heat generation and power waste, which is vital for energy-efficient designs.

The ABT162244 is offered in a range of packaging options, including surface-mount and through-hole configurations, providing designers with the flexibility to choose the best fit for their PCB layout and assembly processes. Its robust design and high-quality construction mean that it can withstand the rigors of industrial environments, ensuring long-term reliability and performance.

Overall, the ABT162244 from Texas Instruments is a superior choice for anyone looking to enhance the functionality and efficiency of their digital systems. With its advanced features and reliable performance, it represents a smart investment in your electronic design's future.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5044 $50.0880
49+ $2.0549 $100.6901
76+ $1.9906 $151.2856
104+ $1.9264 $200.3456
135+ $1.8622 $251.3970
180+ $1.6696 $300.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess