EN
  • EN
  • DE

AHC74

Part No AHC74
Manufacturer Texas Instruments
Catalog Hard To Find
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1143008-AHC74
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AHC74 CAD Model

Description

The AHC74 from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit. This advanced chip is part of Texas Instruments' Advanced High-Speed CMOS (AHC) family, designed to operate at exceptional speeds while maintaining low power consumption. It is a crucial component in a wide array of digital applications, including computing systems, data storage, communication devices, and many other electronic products that require reliable flip-flop operations.

Key Features

  • Logic Type: D-Type Flip-Flop – This device features two independent D-type flip-flops with individual data, clock, set, and reset inputs for each flip-flop.
  • Supply Voltage Range: 2 V to 5.5 V – The AHC74 operates over a broad voltage range, making it versatile for various applications and compatible with TTL levels.
  • High-Speed Operation: The AHC74 is designed for high-speed operation, ensuring quick response times and efficient processing in critical applications.
  • Low Power Consumption: Despite its speed, the AHC74 maintains low power consumption, contributing to energy efficiency in electronic systems.
  • Output Drive Capability: Capable of driving up to 8 LSTTL loads, the AHC74 provides ample output drive capability for interfacing with other logic families.

Applications

The AHC74 is ideal for a wide range of digital applications, including:

  • Shift registers
  • Data storage
  • Pattern generators
  • Binary counters
  • Other logic applications that require flip-flop functionality

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the AHC74 is no exception. The device is subjected to rigorous testing and quality control measures, ensuring that it meets the high standards expected from Texas Instruments products. Customers can rely on the AHC74 for consistent performance in their digital systems.

Technical Specifications

Parameter Value Logic Family AHC Logic Type Dual D-Type Flip-Flop Number of Circuits 2 Supply Voltage 2 V to 5.5 V Operating Temperature -40°C to +85°C

For more detailed information, datasheets, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess