EN
  • EN
  • DE

BQ2084EVM-001

Part No BQ2084EVM-001
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION MODULE FOR BQ2084-001 / BQ2084 Battery Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose Power Management, Battery Gauge
Embedded No
Utilized IC / Part bq2084/bq29312/bq29401
Primary Attributes 2, 3, or 4 Cell Li-Ion / Li-Pol, 6 ~ 25V
Secondary Attributes Overcharge, Over Discharge, Short Circuit, and Overcurrent Protection
Supplied Contents Board(s)
Win Source Part Number 770348-BQ2084EVM-001
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1
Family Name BQ2084
Introduction Date October 06, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BQ2084EVM-001 CAD Model

Description

The BQ2084EVM-001 is an evaluation module designed by Texas Instruments to facilitate the testing and development of battery management solutions using the BQ2084 integrated circuit. This advanced battery monitor and charge controller is engineered for high-performance, portable applications and is an essential tool for designers and engineers looking to optimize their battery-powered systems.

Key Features

  • Integrated Battery Monitoring: The BQ2084 chip offers precise monitoring of voltage, current, and temperature, allowing for accurate state-of-charge (SOC) and state-of-health (SOH) estimations.
  • Support for Various Battery Chemistries: The EVM is versatile and supports multiple battery chemistries, including Lithium-ion, Lithium-polymer, and more, providing flexibility for a range of applications.
  • Advanced Data Logging: With onboard data logging capabilities, the BQ2084EVM-001 can record battery performance over time, aiding in the analysis and optimization of battery life.
  • Configurable Charge Algorithms: The module includes programmable settings for charge algorithms, ensuring the optimal charging profile for each specific battery type.
  • Easy-to-Use Interface: The evaluation module comes with a user-friendly interface that simplifies the process of configuring and monitoring the BQ2084 chip.
  • Robust Protection Features: The BQ2084EVM-001 is designed with multiple protection features to safeguard against overcharging, over-discharging, short-circuiting, and over-temperature conditions.

Applications

The BQ2084EVM-001 is ideal for use in a variety of applications where accurate battery management is critical. These include:

  • Portable consumer electronics
  • Handheld medical devices
  • Industrial equipment
  • Electric vehicles
  • Uninterruptible power supplies (UPS)

With its comprehensive set of features and the backing of Texas Instruments' industry-leading technology, the BQ2084EVM-001 is an excellent choice for developers looking to enhance the performance and reliability of their battery-powered solutions.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess