EN
  • EN
  • DE

BQ24006PWP

Part No BQ24006PWP
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description TWO-CELL Li-ION CHARGE MANAGEMENT IC FOR PDAs AND INTERNET APPLIANCES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 2
Current - Charging Constant
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 1.2A
Battery Pack Voltage 8.4V
Voltage Supply MAX 10V
Operating Temperature Range -40°C ~ 70°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
RoHS State Request Verification
Win Source Part Number 1154102-BQ24006PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq24006
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24006PWP CAD Model

Description

The BQ24006PWP is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance chip is part of the BQ240xx series and is specifically tailored for efficient battery management in modern electronic devices.

Key Features

  • Charging Management: The BQ24006PWP offers a sophisticated charging solution for single-cell lithium-ion or lithium-polymer batteries. It ensures a safe and fast charge cycle, maximizing battery life and performance.
  • Power Regulation: With an integrated power FET and current sensor, this IC regulates the power flow efficiently, providing a stable charge to the battery while managing the power consumption of the device.
  • Charge Status Indication: An array of status outputs allows for real-time monitoring of the charging process, giving clear indications of the battery charge status through LED signals or to a host processor.
  • Temperature Monitoring: Safety is paramount, and the BQ24006PWP includes temperature monitoring features to prevent overheating during the charging process.
  • Programmable Charge Parameters: The device offers programmable charge parameters such as pre-charge current, fast charge current, and charge termination threshold, allowing for customized battery management that suits the specific needs of various applications.

Applications

The BQ24006PWP is versatile and can be used in a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Devices
  • Bluetooth Accessories
  • Other Portable Equipment Requiring Battery Management

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package), the BQ24006PWP is designed with a compact footprint, making it suitable for space-constrained applications. It is also characterized by Texas Instruments' commitment to quality and reliability, ensuring that it meets the rigorous standards required for industrial and consumer electronics.

With its advanced features and comprehensive approach to battery management, the BQ24006PWP from Texas Instruments represents an ideal solution for designers looking to optimize the performance and safety of their battery-powered devices.

You May Also Be Interested in

Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Maxim Integrated
IC BATT FAST CHG CONTROLLER
Need more? Email Us
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8184 $51.2736
10+ $10.5177 $105.1770
15+ $10.1890 $152.8350
21+ $9.8604 $207.0684
27+ $9.5317 $257.3559
36+ $8.5456 $307.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess