EN
  • EN
  • DE

BQ24041DSQT

Part No BQ24041DSQT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 10SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 28V
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (2x2)
Base Product Number BQ24041
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571427-BQ24041DSQT
Ultra Librarian 3D Model Ultra Librarian BQ24041DSQT CAD Model

Description

Introducing the BQ24041DSQT from Texas Instruments

The BQ24041DSQT is a state-of-the-art single-cell Li-ion battery charger designed to streamline the charging process for a wide array of portable devices. Manufactured by the renowned semiconductor company Texas Instruments, this integrated circuit is engineered to deliver high performance, reliability, and efficiency in battery management solutions.

Key Features

  • High-Efficiency Charging: The BQ24041DSQT boasts a high-efficiency switch-mode charge management design, which ensures faster charging times and optimal power utilization, making it an eco-friendly choice for energy-conscious applications.
  • Advanced Power Path Management: This feature allows the system to power up from the USB port even when the battery is completely depleted, ensuring uninterrupted device operation.
  • Flexible Power Source Compatibility: The device supports inputs from both USB ports and AC adapters, providing versatile charging solutions for a variety of situations.
  • Programmable Charge Parameters: Designers can set critical charging parameters such as charge current and voltage thresholds according to the specific needs of the application, thanks to the programmable nature of the BQ24041DSQT.
  • Integrated Safety Features: The device includes multiple safety features, including temperature monitoring, overvoltage protection, and a timer to prevent overcharging, which helps extend the life of the battery.
  • Compact Package: The BQ24041DSQT comes in a small 10-pin QFN package, making it ideal for space-constrained applications.

Applications

The versatility of the BQ24041DSQT makes it suitable for a broad range of portable applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Bluetooth Headsets
  • Portable Medical Devices
  • Handheld GPS Systems

With its sophisticated design and robust feature set, the BQ24041DSQT from Texas Instruments is a top-tier choice for developers looking to integrate a reliable charging solution into their portable devices. Its ability to manage power efficiently while maintaining safety and performance makes it an indispensable component in modern electronics.

You May Also Be Interested in

Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8025 $52.1625
155+ $0.6585 $102.0675
240+ $0.6379 $153.0960
325+ $0.6173 $200.6225
420+ $0.5968 $250.6560
565+ $0.5350 $302.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,970 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess