EN
  • EN
  • DE

BQ24251RGER

Part No BQ24251RGER
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description 2A Single Input I2C, Standalone Switch-Mode Li-Ion Battery Charger with Power-Path Management
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Voltage Supply MAX 10.5V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1154164-BQ24251RGER
Manufacturer Homepage www.ti.com
Family Name BQ24251
Introduction Date May 24, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24251RGER CAD Model

Description

Introducing the BQ24251RGER from Texas Instruments

The BQ24251RGER is a highly efficient, single-cell Li-Ion battery charger designed by Texas Instruments to streamline the power management process in portable devices. This advanced charging solution is tailored for a variety of applications including smartphones, tablets, digital cameras, and other USB-powered electronics.

Key Features

  • High-Efficiency Switch Mode: With its switch-mode operation, the BQ24251RGER offers a high level of efficiency, which is pivotal in reducing heat and improving charging times.
  • Power Path Management: The device comes with an integrated power path management feature, enabling users to operate the system and charge the battery simultaneously. This ensures continuous operation even when the battery is depleted.
  • Input Voltage Range: The charger supports a wide input voltage range, making it versatile for use with various USB adapters and ensuring compatibility with global USB power standards.
  • Battery Voltage and Current Regulation: It provides accurate voltage and current regulation for the battery, which safeguards the battery's health and longevity by preventing overcharging.
  • Thermal Regulation: The BQ24251RGER includes a thermal regulation feature that protects the device from overheating during the charging process.
  • Charge Status Indicators: LED indicators for charge status provide a visual representation of the charging progress, adding convenience for the user.

Compact and Versatile

The BQ24251RGER comes in a compact 24-pin VQFN package, making it an ideal choice for space-constrained applications. Its small footprint does not compromise its performance or reliability, which is a hallmark of Texas Instruments' products.

Technical Support and Resources

Texas Instruments provides extensive technical support and resources for the BQ24251RGER. Designers can access a wealth of information, including datasheets, application notes, and design tools, to facilitate the integration of this charger into their projects.

With its advanced features, high efficiency, and Texas Instruments' renowned support, the BQ24251RGER is a superb choice for designers looking to enhance the power management capabilities of their next-generation portable devices.

You May Also Be Interested in

Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6780 $51.4580
27+ $3.8384 $103.6368
41+ $3.7185 $152.4585
56+ $3.5985 $201.5160
72+ $3.4786 $250.4592
97+ $3.1187 $302.5139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,418 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess