EN
  • EN
  • DE

BQ24707ARGRT

Part No BQ24707ARGRT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1-4CEL 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Voltage, Short Circuit
Battery Pack Voltage 19.2V (Max)
Voltage - Supply (Max) 24V
Interface I2C
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x3.5)
Base Product Number BQ24707
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571516-BQ24707ARGRT
Ultra Librarian 3D Model Ultra Librarian BQ24707ARGRT CAD Model

Description

Product Overview: Texas Instruments BQ24707ARGRT

The BQ24707ARGRT is a high-efficiency, synchronous battery charger from Texas Instruments, offering state-of-the-art power management for portable applications. This advanced integrated circuit (IC) is designed to optimize charging operations for a variety of battery chemistries, ensuring that devices remain powered efficiently and safely.

Key Features

  • Adaptive Charging: The BQ24707ARGRT features adaptive charging that allows for the adjustment of power levels based on the needs of the battery, promoting extended battery life and faster charging times.
  • Multi-Chemistry Support: This versatile chip supports a range of battery chemistries, including Li-ion, Li-polymer, and LiFePO4, making it suitable for a wide array of portable devices.
  • Synchronous Switching: With synchronous switching, the BQ24707ARGRT achieves high efficiency, which is crucial for minimizing heat generation and maximizing battery charge rates.
  • Power Management: The device offers an array of power management features, including over-voltage protection, thermal regulation, and a charge enable pin for precise control over the charging process.

Applications

The BQ24707ARGRT is ideal for portable electronics that require efficient power management and charging capabilities. Its applications span across various sectors, including laptops, tablets, smartphones, and medical devices, as well as industrial and consumer electronics that demand reliable and adaptable charging solutions.

Technical Specifications

This IC comes in a 20-pin QFN package, ensuring a compact footprint suitable for space-constrained applications. It operates over a wide input voltage range and offers programmable charge current and voltage settings to accommodate different battery sizes and capacities. The BQ24707ARGRT also integrates system-level protections to safeguard against potential faults, contributing to the overall durability and reliability of the end product.

Quality and Support

As with all Texas Instruments products, the BQ24707ARGRT is backed by rigorous testing and quality assurance processes. Technical support and extensive documentation are available, providing designers with the resources needed to implement this IC into their projects successfully.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1827 $55.6443
20+ $5.0730 $101.4600
31+ $4.9145 $152.3495
43+ $4.7560 $204.5080
55+ $4.5974 $252.8570
73+ $4.1218 $300.8914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess