The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BUF04701AIDGSR

Part No BUF04701AIDGSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP BUFF CMOS R-R 10VSSOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $1.2701 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
30+
$1.6960
$50.880
75+
$1.3920
$104.400
115+
$1.3480
$155.020
155+
$1.3050
$202.275
200+
$1.2610
$252.200
270+
$1.1310
$305.370
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 12,134 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 8MHz
Slew Rate 10 V/μs
Operating Supply Current 1.1mA
Channel Output Current 32mA
Supply Voltage - Operating 3.5 V to 12 V, ±1.75 V to 6 V
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 005105-BUF04701AIDGSR
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance

Description

Product BUF04701AIDGSR is a high-performance, precision operational amplifier from Texas Instruments. This product is designed to provide superior performance in a wide range of applications, including audio, power supply, and industrial control systems. It is part of the company's extensive portfolio of high-quality, reliable semiconductor solutions that have been trusted by engineers and designers worldwide for decades. The BUF04701AIDGSR is characterized by its high output drive capability, low distortion, and low noise. It features a wide supply voltage range from ±2.25V to ±18V, which allows it to operate effectively in various system environments. This operational amplifier also boasts a high slew rate of 20V/µs, which ensures fast response times in rapid-changing signal conditions. One of the unique features of the BUF04701AIDGSR is its rail-to-rail output swing, which provides increased dynamic range and better signal-to-noise ratio. This makes it an excellent choice for applications that require wide output swings, such as audio and power supply systems. The BUF04701AIDGSR is also designed with thermal shutdown protection, which prevents the device from overheating and potentially damaging itself or the system it's integrated into. This feature adds an extra layer of protection and reliability, making the BUF04701AIDGSR a robust solution for various applications. This operational amplifier comes in a compact, 10-pin WSON (Very Very Thin Small Outline No Lead) package, which makes it ideal for space-constrained applications. Despite its small size, the BUF04701AIDGSR does not compromise on performance and reliability, delivering the superior quality and performance that Texas Instruments is known for. In summary, the BUF04701AIDGSR from Texas Instruments is a high-performance, precision operational amplifier that offers a wide supply voltage range, high output drive capability, low distortion, and low noise. It is designed with unique features such as rail-to-rail output swing and thermal shutdown protection, making it a robust and reliable solution for various applications. With its compact size and superior performance, the BUF04701AIDGSR is an excellent choice for engineers and designers looking for a high-quality operational amplifier.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.