EN
  • EN
  • DE

CAXC4T774QRSVRQ1

Part No CAXC4T774QRSVRQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSCEIVER 16UQFN / Translator Circuit Channel 16-UQFN (2.6x1.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AXC
Package Tape & Reel
Mounting Type Surface Mount
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Base Product Number CAXC4T774
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338446-CAXC4T774QRSVRQ1
Ultra Librarian 3D Model Ultra Librarian CAXC4T774QRSVRQ1 CAD Model

Description

Introducing the CAXC4T774QRSVRQ1 from Texas Instruments

The CAXC4T774QRSVRQ1 is a cutting-edge integrated circuit developed by the renowned Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of Texas Instruments' extensive portfolio of automotive-grade components, designed to meet the rigorous demands of the automotive industry. It is built to provide reliable performance in a wide range of automotive applications, ensuring the highest levels of safety and efficiency.

The CAXC4T774QRSVRQ1 is characterized by its robustness and versatility. It is engineered to withstand the harsh conditions commonly found in automotive environments, including wide temperature ranges and exposure to electromagnetic interference. This makes it an ideal choice for critical systems within vehicles, such as engine control units, infotainment systems, and advanced driver-assistance systems (ADAS).

One of the key features of this product is its high integration level, which allows for a reduction in system complexity and an increase in reliability. The integration also contributes to a more compact design, saving valuable space within the vehicle's electronic systems. The CAXC4T774QRSVRQ1 incorporates advanced technologies that ensure low power consumption, contributing to the overall energy efficiency of the vehicle.

Furthermore, the CAXC4T774QRSVRQ1 is designed with a focus on interoperability, supporting various communication protocols and interfaces commonly used in automotive electronics. This ensures seamless integration with other components and systems within the vehicle, facilitating a more streamlined and cost-effective manufacturing process.

Texas Instruments' commitment to quality is evident in the CAXC4T774QRSVRQ1, which undergoes rigorous testing and validation to ensure it meets the highest standards of performance and reliability. Customers can trust that this product will perform consistently over its intended lifespan, even in the most demanding automotive applications.

In summary, the CAXC4T774QRSVRQ1 from Texas Instruments represents a blend of innovation, durability, and efficiency, making it a top choice for automotive manufacturers looking to enhance the safety, performance, and reliability of their vehicles.

You May Also Be Interested in

NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess