EN
  • EN
  • DE

CD4050BDWR

Part No CD4050BDWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 18V 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name CD4050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD4050BDWRG4-ND, 296-14270-6, -CD4050BDWRE4, CD4050BDWRE4, -296-14270-1, -CD4050BDWRE4-NDR, -CD4050BDWRG4-NDR, CD4050BDWRG4, 296-14270-6-NDR, CD4050BDWRE4-ND, -CD4050BDWRG4, 296-14270-2, -296-14270-1-ND, -CD4050BDWR-NDR, 296-14270-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915070-CD4050BDWR
Ultra Librarian 3D Model Ultra Librarian CD4050BDWR CAD Model

Description

Product Overview: CD4050BDWR by Texas Instruments

The CD4050BDWR is a high-grade hex non-inverting buffer and converter integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This versatile component is an essential part of the CD4000 series, a well-established line of CMOS logic ICs that are widely recognized for their reliability and performance in various electronic applications.

Key Features

  • Voltage Conversion: The CD4050BDWR is specifically designed to facilitate voltage level conversion from higher to lower levels, making it ideal for interfacing between different logic levels in a system.
  • Hex Buffer: With its six independent buffer gates, the device can handle multiple signals simultaneously, providing flexibility in complex circuit designs.
  • Wide Operating Voltage: This IC operates over a wide voltage range from 3V to 18V, ensuring compatibility with a broad spectrum of digital systems and power supplies.
  • High Sink Current Capability: The buffer can sink high current levels, thereby driving loads directly without the need for additional components.
  • Low Power Consumption: As part of the CMOS family, the CD4050BDWR boasts low power dissipation, which is critical for battery-powered and energy-efficient applications.

Package and Quality

The CD4050BDWR is available in a surface-mount SOIC package with a wide body (DW) format, containing 16 pins. This package is suitable for automated assembly processes and is designed for optimal thermal and electrical performance. Texas Instruments ensures that this product meets high-quality standards, with rigorous testing and certification to guarantee reliable operation in commercial and industrial environments.

Applications

Thanks to its versatility and robustness, the CD4050BDWR is used in a variety of applications, including:

  • Logic level translation for microcontrollers
  • Signal buffering in digital communication systems
  • Driving heavier loads in control circuits
  • Interfacing peripheral devices with different voltage requirements

In conclusion, the Texas Instruments CD4050BDWR is a highly functional and reliable component suitable for designers looking to implement level shifting or buffering in their digital systems. Its compatibility with a wide range of voltages and ability to handle significant current make it a versatile choice for numerous electronic applications.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4734 $52.0740
260+ $0.3884 $100.9840
400+ $0.3763 $150.5200
550+ $0.3642 $200.3100
715+ $0.3520 $251.6800
955+ $0.3156 $301.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,260 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess