The SN74LS03 is a high-quality integrated circuit from Texas Instruments, designed to provide reliable logic operations in a wide range of electronic applications. This particular model is a part of the 74LS series, which is well-known for its low-power Schottky technology, offering a perfect balance between speed and power consumption.
The SN74LS03 features four independent 2-input NAND gates in a single package, making it a versatile component for creating complex logic circuits. Each gate performs the logical NAND function, which outputs a low signal only when both inputs are high, otherwise, it outputs a high signal. The device operates on a standard 5V power supply, which is typical for TTL (Transistor-Transistor Logic) devices, and has a typical power dissipation of 1 mW per gate.
Key Specifications:
- Logic Type: Quad 2-Input NAND Gate
- Operating Voltage: 4.75V to 5.25V
- Current - Output High, Low: 8mA, 16mA
- Propagation Delay Time: 15ns (maximum)
- Operating Temperature: 0°C to 70°C
- Package / Case: 14-DIP (0.300", 7.62mm)
The SN74LS03 is housed in a 14-pin DIP (Dual In-line Package), which is easy to handle and suitable for breadboards, prototyping, and final production PCBs (Printed Circuit Boards). Its pin configuration allows for easy integration into circuit designs without the need for complex routing.
Designed with the utmost attention to quality, the SN74LS03 ensures minimal power loss and heat generation, contributing to the longevity and reliability of the overall electronic system. It is commonly used in digital systems such as computers, controllers, and various consumer electronics, where precise logic operations are essential.
Whether you're an experienced electrical engineer or a hobbyist working on a DIY project, the SN74LS03 from Texas Instruments is an excellent choice for implementing logical functions with efficiency and dependability.