EN
  • EN
  • DE

CD4066BM96G4

Part No CD4066BM96G4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC QUAD BILATERAL SWITCH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Discontinued
Switch Circuit SPST
Number of Circuits 4
On-State Resistance (Max) 240Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 3V ~ 18V
-3db Bandwidth 40MHz
Channel Capacitance (CS(off), CD(off)) 8pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number CD4066
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577022-CD4066BM96G4
Ultra Librarian 3D Model Ultra Librarian CD4066BM96G4 CAD Model

Description

Product Overview: CD4066BM96G4 from Texas Instruments

The CD4066BM96G4 is a highly versatile and reliable quad bilateral switch integrated circuit, designed and manufactured by the renowned electronics company, Texas Instruments (TI). This IC is part of the 4000 series CMOS logic family and is widely used in various electronic applications due to its ability to control the flow of analog and digital signals within a circuit.

Key Features

  • Quad Bilateral Switch: The device contains four independent switches which can control either digital or analog signals. This makes it ideal for multiplexing and demultiplexing applications, as well as signal gating.
  • Wide Operating Voltage: It operates across a wide voltage range from 3V to 18V, providing flexibility for use in systems with different power levels.
  • Low ON Resistance: The switches exhibit a low ON resistance, typically around 270 ohms at 10V, which minimizes signal attenuation when the switch is closed.
  • High-Speed Switching: The CD4066BM96G4 can switch signals at high speeds, which is essential for applications that require rapid signal routing.
  • Low Crosstalk: The design of the IC ensures that there is minimal crosstalk between the switches, which is critical for maintaining signal integrity in complex circuits.

Applications

The CD4066BM96G4 is suitable for a wide array of applications, including:

  • Signal routing and switching in communication systems
  • Function generation in test equipment
  • Analog and digital multiplexing
  • Audio signal routing and mixing
  • Sample and hold circuits
  • Switching and control applications

Quality and Reliability

As with all Texas Instruments products, the CD4066BM96G4 is designed to meet high standards of quality and reliability. The device is available in a 14-pin SOIC package, making it suitable for use in space-constrained applications. It is also characterized for operation from -55°C to 125°C, ensuring performance in a wide range of environmental conditions.

In summary, the CD4066BM96G4 from Texas Instruments is a highly functional and reliable component that offers excellent performance in controlling and switching signals in various electronic devices. Its versatility, combined with TI's commitment to quality, makes it an essential part of any electronic designer's toolkit.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1130 $50.2850
945+ $0.1059 $100.0755
1,470+ $0.1023 $150.3810
2,105+ $0.0951 $200.1855
2,730+ $0.0916 $250.0680
3,410+ $0.0880 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,720 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess