EN
  • EN
  • DE

CD4503BF3A

Part No CD4503BF3A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS HEX BUFFER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159812-CD4503BF3A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4503BF3A CAD Model

Description

The CD4503BF3A is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of electronic applications. This particular chip is designed to fulfill the needs of complex digital systems by providing robust buffering and latch capabilities.

Key Features

  • Voltage Range: The CD4503BF3A operates over a wide voltage range, accommodating various levels of power supply requirements and ensuring compatibility with other components in a system.
  • Buffering: With its excellent buffering capabilities, this IC ensures signal integrity by reducing loading and drive issues, which is essential for maintaining performance in digital circuits.
  • Latching Function: The latching feature allows the device to maintain a state independent of input signals, which is crucial for data retention and state control in digital systems.
  • Low Power Consumption: As a CMOS device, it boasts low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is paramount.
  • High Noise Immunity: The CD4503BF3A is designed to have high noise immunity, which is critical in maintaining signal integrity in electrically noisy environments.
  • Temperature Range: This product can operate over a broad temperature range, which ensures reliability and functionality under varying environmental conditions.

Applications

The CD4503BF3A is suitable for a variety of applications that require reliable digital buffering and latching. These include:

  • Data storage and retrieval systems
  • Communication systems
  • Signal processing units
  • Computer systems and peripherals
  • Instrumentation and measurement devices

Quality and Support

As a product of Texas Instruments, the CD4503BF3A comes with the assurance of quality from one of the leading semiconductor manufacturers in the world. Customers can expect robust support, including comprehensive technical documentation, application notes, and a responsive customer service team.

You May Also Be Interested in

Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
COSMO
REED RELAY
Lowest to $1.9713
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess