EN
  • EN
  • DE

CD4536BPWR

Part No CD4536BPWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 5MHZ 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Programmable Timer IC 5MHz 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name CD4536
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -CD4536BPWRG4, 296-31537-6, -CD4536BPWRE4-NDR, -CD4536BPWRE4, 296-31537-2, CD4536BPWR-ND, 296-31537-1, -CD4536BPWRG4-NDR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866125-CD4536BPWR
Ultra Librarian 3D Model Ultra Librarian CD4536BPWR CAD Model

Description

The CD4536BPWR is a high-quality integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is part of TI's extensive range of CMOS logic integrated circuits, known for their reliability and versatility.

Key Features

  • Programmable Timer: The CD4536BPWR is designed as a programmable timer with a wide range of applications. It can be used in various timing tasks, from simple delay circuits to complex sequential timers.
  • Versatile Power Supply: This IC can operate on a power supply voltage ranging from 3V to 15V, making it suitable for use in both low and high-voltage systems.
  • Low Power Consumption: As part of the CMOS family, it has the advantage of low power consumption, which is critical for battery-powered and energy-efficient designs.
  • Stable Operation: The CD4536BPWR is characterized by its stable and reliable operation over a wide range of temperatures and environmental conditions, ensuring consistent performance across various applications.
  • Compact Packaging: This product comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained designs.

Applications

The CD4536BPWR is suitable for a broad array of applications, including but not limited to:

  • Timing circuits in consumer electronics
  • Sequential timing in industrial control systems
  • Delay timers in automotive electronics
  • Pulse generation for digital systems
  • Frequency division in communication devices

Quality and Support

With Texas Instruments' commitment to quality, the CD4536BPWR is manufactured to meet high standards of performance and reliability. Customers can also benefit from TI's comprehensive technical support and extensive documentation, ensuring successful integration into their projects.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the CD4536BPWR offers a flexible and efficient solution for your timing needs. Its combination of features, quality, and support makes it an excellent choice for your next project.

You May Also Be Interested in

Texas Instruments
IC OSC PROG TIMER NANO PWR 6TSOT
Lowest to $0.5623
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $10.1086
Microchip Technology
Programmable Clock Capable of Providing Two LVCMOS Clock Outputs up to 200MHz
Lowest to $3.2640
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6617 $52.9360
185+ $0.5429 $100.4365
290+ $0.5259 $152.5110
395+ $0.5090 $201.0550
510+ $0.4920 $250.9200
685+ $0.4411 $302.1535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,156 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess