EN
  • EN
  • DE

COP8SAA728M9

Part No COP8SAA728M9
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series COP8 8SA
Packaging Tube
Part Status Obsolete(EOL)
Core Processor COP8
Core Size 8-Bit
Speed 10MHz
Connectivity Microwire/Plus (SPI)
Peripherals POR, PWM, WDT
Number of I/O 24
Program Memory Size 1KB (1K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 64 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
RoHS State Request Verification
Win Source Part Number 1162716-COP8SAA728M9
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name COP8
Introduction Date July 01, 1999
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian COP8SAA728M9 CAD Model

Description

The COP8SAA728M9 is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer Texas Instruments. This 8-bit MCU is part of the COP8™ family, which is known for its robust architecture and versatile features, making it ideal for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features:

  • Core: The COP8SAA728M9 is built around a high-speed 8-bit core, which provides the computational power necessary for embedded applications that require efficient data processing and real-time control.
  • Memory: It comes with integrated memory options, including flash memory for program storage, which ensures reliable operation and the possibility of in-system programming for easy firmware updates.
  • I/O Capabilities: This MCU boasts a flexible set of input/output options, which allows designers to connect a variety of peripherals and sensors, thus enabling the creation of responsive and interactive systems.
  • Power Management: With advanced power management features, the COP8SAA728M9 is capable of operating in energy-saving modes, making it suitable for battery-powered devices where power conservation is critical.
  • Timers and Counters: It includes multiple timers and counters that can be used for time-sensitive tasks, such as pulse width modulation (PWM) for motor control or timing operations for process control.
  • Analog-to-Digital Converter (ADC): The integrated ADC allows the microcontroller to convert analog signals into digital data, enabling the processing of inputs from analog sensors and transducers.
  • Communication Protocols: The MCU supports standard communication protocols, facilitating easy data exchange with other devices and systems, which is essential for modern interconnected solutions.

Applications:

The versatility of the COP8SAA728M9 makes it suitable for a diverse set of applications. It can be utilized in automotive systems for engine management and sensor integration, industrial automation for process control and monitoring, and consumer electronics for smart home devices and personal gadgets. Its robustness and adaptability ensure that it can meet the demands of complex and varied tasks.

Why Choose COP8SAA728M9:

With its combination of performance, memory options, and power efficiency, the COP8SAA728M9 from Texas Instruments stands out as a reliable and flexible choice for designers and engineers looking to develop sophisticated electronic products. Its support for various communication protocols and integrated peripherals also allows for streamlined development, reducing time-to-market for new innovations.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8755 $50.6265
8+ $13.8466 $110.7728
12+ $13.4139 $160.9668
16+ $12.9812 $207.6992
20+ $12.5485 $250.9700
27+ $11.2504 $303.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess