EN
  • EN
  • DE

CP3CN17K38

Part No CP3CN17K38
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC CPU RISC CAN 128-LQFP  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Applications Connectivity Processor
Core Processor CR16C
Program Memory Type FLASH (256kB)
Controller Series CP3000
RAM Size 10K x 8
Interface AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART
Number of I/O 23
Voltage - Supply 2.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TFLGA, CSP
Supplier Device Package 48-PLGA (7x7)
Base Product Number CP3CN17
MSL Level 4 (72 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 250
Win Source Part Number 1189264-CP3CN17K38
Ultra Librarian 3D Model Ultra Librarian CP3CN17K38 CAD Model

Description

The CP3CN17K38 is a state-of-the-art integrated circuit (IC) from Texas Instruments, renowned for its high-performance capabilities in power management solutions. This advanced chip is designed to cater to a wide range of applications, including consumer electronics, automotive systems, industrial controls, and telecommunication infrastructure.

Key Features

  • High Efficiency: The CP3CN17K38 offers exceptional energy efficiency, which helps reduce power consumption and extend battery life in portable devices.
  • Robust Power Management: With its integrated power management system, this IC ensures stable and reliable operation under various load conditions.
  • Compact Design: The small form factor of the CP3CN17K38 makes it an ideal choice for space-constrained applications.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, ensuring a longer operational lifespan.
  • Wide Input Voltage Range: This IC can handle a broad range of input voltages, making it versatile for different power supply scenarios.

Applications

The CP3CN17K38 is suited for a variety of applications, thanks to its adaptability and robust performance. Some of the typical applications include:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Media Players
  • Automotive Electronics
  • Industrial Automation Systems
  • Networking and Telecommunication Equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the CP3CN17K38 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for reliability and performance. Customers can trust the CP3CN17K38 for their critical applications where failure is not an option.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources for the CP3CN17K38. Detailed datasheets, application notes, and design tools are available to facilitate the integration of this IC into various projects, ensuring a smooth development process from concept to production.

You May Also Be Interested in

Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess