EN
  • EN
  • DE

CSD13306WT

Part No CSD13306WT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 12V 6DSBGA / Trans MOSFET N-CH 12V 3.5A 6-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 12V
Current - Continuous Drain (Id) @ 25°C 3.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Vgs(th) (Maximum) @ Id 1.3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 11.2nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 1370pF @ 6V
Vgs (Maximum) ±10V
Power Dissipation (Maximum) 1.9W (Ta)
Rds On (Maximum) @ Id, Vgs 10.2 mOhm @ 1.5A, 4.5V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 6-DSBGA (1x1.5)
Package 6-UFBGA, DSBGA
Win Source Part Number 771855-CSD13306WT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD13306W
Introduction Date March 19, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD13306WT CAD Model

Description

Product Overview: Texas Instruments CSD13306WT

The Texas Instruments CSD13306WT is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high performance in a compact and efficient package. This advanced power solution is ideal for a variety of applications, including but not limited to, power supply circuits, motor drives, and high-speed switching circuits.

Key Features

  • Ultra-Low On-Resistance: The CSD13306WT boasts an exceptionally low on-resistance (RDS(on)) which significantly reduces power losses and enhances overall efficiency, making it an excellent choice for power-sensitive applications.
  • High Continuous Drain Current: With a high continuous drain current (ID), this MOSFET can handle substantial current loads, ensuring reliable performance under demanding conditions.
  • Advanced Packaging: Enclosed in a compact SON package, the CSD13306WT minimizes the footprint on printed circuit boards (PCBs) and allows for high-density circuit designs.
  • Low Thermal Impedance: The device's low thermal impedance ensures efficient heat dissipation, which contributes to its reliability and longevity even in high-temperature environments.
  • Fast Switching Speeds: Designed for applications requiring high-speed switching, the CSD13306WT provides swift transitions that contribute to reduced switching losses.

Applications

The versatility of the CSD13306WT allows it to be integrated into a wide range of electronic systems. Some of the common applications include:

  • DC/DC Converters
  • Load Switches
  • Power Management Solutions
  • Synchronous Buck Converters
  • Point of Load (POL) Modules

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 12 V
Continuous Drain Current (ID) 23 A
On-Resistance (RDS(on)) 1.7 mΩ
Package Type SON

The CSD13306WT is a testament to Texas Instruments' commitment to providing innovative and reliable power management solutions. Its combination of efficiency, power handling, and compact design makes it an excellent choice for modern electronic applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2560 $51.2000
420+ $0.2398 $100.7160
650+ $0.2317 $150.6050
930+ $0.2155 $200.4150
1,210+ $0.2074 $250.9540
1,510+ $0.1993 $300.9430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,410 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess