The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

CSD17483F4T

Part No CSD17483F4T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 1.5A 3PICOSTAR
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.0502 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
705+
$0.0710
$50.055
1,725+
$0.0580
$100.050
2,635+
$0.0570
$150.195
3,640+
$0.0550
$200.200
4,720+
$0.0530
$250.160
6,250+
$0.0480
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,701,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 1.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 1.3nC @ 4.5V
Max Input Capacitance 190pF @ 15V
Maximum Gate-Source Voltage 12V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 240 mOhm @ 500mA, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-PICOSTAR
Dimension 3-XFDFN
Win Source Part Number 1030602-CSD17483F4T
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance

Description

Product Overview: CSD17483F4T

The CSD17483F4T is a state-of-the-art N-Channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high performance with low power consumption. This field-effect transistor is a testament to Texas Instruments' commitment to providing energy-efficient solutions for a wide range of applications, including power management in portable devices, computing platforms, and various other electronic systems.

Key Features

  • Ultra-Low On-Resistance: The CSD17483F4T boasts an ultra-low on-resistance (RDS(on)) which significantly reduces conduction losses, enhancing overall system efficiency.
  • Advanced Power Packaging: Enclosed in a compact 2mm x 2mm SON package, this MOSFET is designed for space-constrained applications, providing excellent thermal performance without sacrificing board space.
  • High Continuous Drain Current: It supports a high continuous drain current (ID), making it suitable for high-power applications that require robust current handling capabilities.
  • High Switching Speed: The fast switching speed of the CSD17483F4T minimizes switching losses and is ideal for high-frequency power switching applications.
  • Low Threshold Voltage: The device features a low threshold voltage (VGS(th)), allowing for efficient operation at low gate voltages, which is particularly beneficial in low voltage applications.

Applications

The CSD17483F4T is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Battery Management Systems
  • Load Switches
  • Motor Control Circuits

Reliability and Quality

Texas Instruments is known for its rigorous testing and quality assurance processes. The CSD17483F4T has undergone extensive reliability testing to ensure it meets the high standards expected of TI products. Users can trust this power MOSFET to deliver consistent performance over its lifespan.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their support team for personalized assistance.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.