EN
  • EN
  • DE

CSD17578Q5A

Part No CSD17578Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 25A 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features N-Channel 30 V 25A (Ta) 3.1W (Ta), 42W (Tc) Surface Mount 8-VSONP (5x6)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-VSONP (5x6)
Family Name CSD17578
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-48512-6, 296-48512-1, 296-48512-2, CSD17578Q5A-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867357-CSD17578Q5A
Ultra Librarian 3D Model Ultra Librarian CSD17578Q5A CAD Model

Description

The CSD17578Q5A is a state-of-the-art N-channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high-efficiency power conversion with minimal losses. This MOSFET is an optimal solution for a wide range of applications, including but not limited to DC/DC converters, motor drives, and other power management tasks in both consumer and industrial electronics.

Key Features

  • Ultra-Low On-Resistance: The CSD17578Q5A boasts an exceptionally low on-resistance (RDS(on)) of only 2.9 mΩ at VGS = 10V, which translates to reduced conduction losses and improved overall efficiency in power circuits.
  • High Continuous Drain Current: With a continuous drain current (ID) of 100A, this MOSFET can handle high current applications with ease, ensuring reliable performance even under demanding conditions.
  • Advanced Thermal Performance: The device's SON 5mm x 6mm plastic package is optimized for excellent thermal performance, enabling it to dissipate heat effectively and maintain stability at higher temperatures.
  • RoHS Compliant: Compliance with RoHS standards means that the CSD17578Q5A is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designs.

Applications

  • DC/DC Converters
  • Synchronous Buck Converters
  • Server and Telecom Power Supplies
  • Motor Drives
  • Power Management in Computing and Networking

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CSD17578Q5A is no exception. This MOSFET is built to meet the highest standards of performance and durability, ensuring a reliable and long-lasting component in any power management system.

Technical Specifications

Parameter Value
VDS (Drain-to-Source Voltage) 30V
RDS(on) 2.9 mΩ
ID (Continuous Drain Current) 100A
Package SON 5mm x 6mm

For more detailed information and comprehensive technical specifications, please refer to the official Texas Instruments datasheet for the CSD17578Q5A.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3449 $50.0105
355+ $0.2830 $100.4650
550+ $0.2742 $150.8100
755+ $0.2653 $200.3015
975+ $0.2565 $250.0875
1,305+ $0.2299 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess